Search
Filters

AT24C512-10UI-2.7

Part No :
AT24C512-10UI-2.7
Manufacturer :
Catalog :
Memory
Description :
IC EEPROM 512KBIT 1MHZ 8DBGA
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 355 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete(EOL)
Memory Format EEPROM
Technology EEPROM
Memory Size 512Kb (64K x 8)
Max Frequency 1MHz
Access Time 550ns
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-dBGA (4.07x2.47)
Win Source Part Number 078648-AT24C512-10UI-2.7
Popularity Medium
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Limited
The AT24C512-10UI-2.7, categoried into Memory classification, is manufactured on Atmel, supplied in a 8-dBGA (4.07x2.47). The AT24C512-10UI-2.7 is a 512Kb (64K x 8) EEPROM device.It is rated to operate over the extended industrial temperature range of -40°C to 85°C (TA) and the operating supply voltage of 2.7 V to 5.5 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete(EOL)
Memory Format EEPROM
Technology EEPROM
Memory Size 512Kb (64K x 8)
Max Frequency 1MHz
Access Time 550ns
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-dBGA (4.07x2.47)
Win Source Part Number 078648-AT24C512-10UI-2.7
Popularity Medium
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AT24C512-10UI-2.7
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
AT24C512-10UI-2.7 Price

AT24C512-10UI-2.7 Datasheet
AT24C512-10UI-2.7 Application

AT24C512-10UI-2.7 Replacement
AT24C512-10UI-2.7 Pdf

AT24C512-10UI-2.7 Pinout
AT24C512-10UI-2.7 Image

AT24C512-10UI-2.7 Picture
AT24C512-10UI-2.7 In Stock

AT24C512-10UI-2.7 Distributor
AT24C512-10UI-2.7 Memory

Image
Mfr.Part No
Description
Stock
LOW-POWER LOW-NOISE HIGH-OUTPUT RRIO DUAL OPERATIONAL AMPLIFIER
19
IC SERIALIZER 40MHZ 24BIT 48TQFP / LVDS Serializer 960Mbps 1.2V 48-Pin TQFP Tray
1
Single-chip 16/32-bit microcontrollers; 32/64/512 kB ISP/IAP Flash with 10-bit ADC and DAC
2
1 Megabit (128K x 8-bit ) Uniform Sector, CMOS 3.0 Volt-only Flash Memory
1103
IC REG LDO 3.3V 0.1A 12MSOP / LDO Regulator Pos 3.3V 0.1A Automotive 12-Pin MSOP EP Tube
20

Top Sellers