Search
Filters

AT24C64D-SSHM-T

IC EEPROM 64KBIT 1MHZ 8SOIC
Manufacturer: Atmel
rohs
Quantity
Price
Ext. Price
270+
€0.167
€45.198
720+
€0.125
€90.072
2,400+
€0.113
€270.000
Availability: 372,087 In Stock
This product has a minimum quantity of 270
The AT24C64D-SSHM-T, categoried into Memory classification, is manufactured on Atmel, supplied in a 8-SOIC. The AT24C64D-SSHM-T is a 64Kb (8K x 8) EEPROM device.It is rated to operate over the extended industrial temperature range of -40°C to 85°C (TA) and the operating supply voltage of 1.7 V to 5.5 V. All packages are Pb-free and RoHS compliant.
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kb (8K x 8)
Max Frequency 1MHz
Access Time 550ns
Supply Voltage - Operating 1.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 010286-AT24C64D-SSHM-T
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kb (8K x 8)
Max Frequency 1MHz
Access Time 550ns
Supply Voltage - Operating 1.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 010286-AT24C64D-SSHM-T
AT24C64D-SSHM-T Price

AT24C64D-SSHM-T Datasheet
AT24C64D-SSHM-T Application

AT24C64D-SSHM-T Replacement
AT24C64D-SSHM-T Pdf

AT24C64D-SSHM-T Pinout
AT24C64D-SSHM-T Image

AT24C64D-SSHM-T Picture
AT24C64D-SSHM-T In Stock

AT24C64D-SSHM-T Distributor
AT24C64D-SSHM-T Memory

Image
Mfr.Part No
Description
Stock
IC VOICEPORT 2CH FXS 8KHZ 80LQFP
90
IC MCU 8BIT 8KB FLASH 32LQFP
1150
IC OPAMP GP 5.5MHZ RRO SOT23-5
6002
DIODE ZENER 7.5V 350MW SOT23-3
22447
High-Speed, 5 V, 0.1 F CMOS RS-232 Drivers/Receivers
6936
Low-Noise Programmable Linear Hall Effect Sensor ICs with
636
Improved, Quad, SPST Analog Switches
1