Search
Filters

AT27LV010A-70JI

Part No :
AT27LV010A-70JI
Manufacturer :
Catalog :
Memory
Description :
IC OTP 1MBIT 70NS 32PLCC
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
16+
$3.2810
$52.496
37+
$2.7150
$100.455
57+
$2.6340
$150.138
79+
$2.5540
$201.766
102+
$2.4730
$252.246
135+
$2.2300
$301.050
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (Stock & Lead time): 1,796 pieces
MOQ: 16 pcs
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
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EPROM
Technology EPROM - OTP
Memory Size 1Mb (128K x 8)
Access Time 70ns
Supply Voltage - Operating 3 V to 3.6 V, 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 32-PLCC
Win Source Part Number 039323-AT27LV010A-70JI
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Balance
The AT27LV010A-70JI, categoried into Memory classification, is manufactured on Atmel, supplied in a 32-PLCC. The AT27LV010A-70JI is a 1Mb (128K x 8) EPROM device.It is rated to operate over the extended industrial temperature range of -40°C to 85°C (TC) and the operating supply voltage of 3 V to 3.6 V, 4.5 V to 5.5 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EPROM
Technology EPROM - OTP
Memory Size 1Mb (128K x 8)
Access Time 70ns
Supply Voltage - Operating 3 V to 3.6 V, 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 32-PLCC
Win Source Part Number 039323-AT27LV010A-70JI
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AT27LV010A-70JI
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
AT27LV010A-70JI Price

AT27LV010A-70JI Datasheet
AT27LV010A-70JI Application

AT27LV010A-70JI Replacement
AT27LV010A-70JI Pdf

AT27LV010A-70JI Pinout
AT27LV010A-70JI Image

AT27LV010A-70JI Picture
AT27LV010A-70JI In Stock

AT27LV010A-70JI Distributor
AT27LV010A-70JI Memory

Image
Mfr.Part No
Description
Stock
IC DUAL RETRIG MULTIVIB 16TSSOP
62
SCHOTTKY RECTIFIER
34
FILTER RC(PI) 100 OHM/28PF SMD
11600
a high-speed synchronous dynamic random access memory (SDRAM), organized as 1,048,576 words × 4 banks × 32 bits
18
Inductors For Power Line SMD
1
IC SUPERVISOR 1.8V USP-3
900
SENSOR TEMPERATURE SPI 8MSOP
131
TPS62134x, 17-V Input, Step-down Converter With Low-Power Mode Input for Intel Skylake Platform
61

Top Sellers