Search
Filters

AT27LV256A-90JC

IC OTP 256KBIT 90NS 32PLCC
Manufacturer: Atmel
rohs
Availability: 79 In Stock
The AT27LV256A-90JC, categoried into Memory classification, is manufactured on Atmel, supplied in a 32-PLCC. The AT27LV256A-90JC is a 256Kb (32K x 8) EPROM device.It is rated to operate over the extended industrial temperature range of 0°C to 70°C (TC) and the operating supply voltage of 3 V to 3.6 V, 4.5 V to 5.5 V. All packages are Pb-free and RoHS compliant.
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EPROM
Technology EPROM - OTP
Memory Size 256Kb (32K x 8)
Access Time 90ns
Supply Voltage - Operating 3 V to 3.6 V, 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TC)
Mounting SMD (SMT)
Case / Package 32-PLCC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 078813-AT27LV256A-90JC
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EPROM
Technology EPROM - OTP
Memory Size 256Kb (32K x 8)
Access Time 90ns
Supply Voltage - Operating 3 V to 3.6 V, 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TC)
Mounting SMD (SMT)
Case / Package 32-PLCC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 078813-AT27LV256A-90JC
AT27LV256A-90JC Price

AT27LV256A-90JC Datasheet
AT27LV256A-90JC Application

AT27LV256A-90JC Replacement
AT27LV256A-90JC Pdf

AT27LV256A-90JC Pinout
AT27LV256A-90JC Image

AT27LV256A-90JC Picture
AT27LV256A-90JC In Stock

AT27LV256A-90JC Distributor
AT27LV256A-90JC Memory

Image
Mfr.Part No
Description
Stock
Silicon planar type
3000
N CHANNEL MOS TYPE (HIGH SPEED, HIGH VOLTAGE SWITCHING, DC-DC CONVERTER AND MOTOR DRIVE APPLICATIONS)
2445
TRANS NPN 80V 4A SOT89
500
AC ’97 SoundMAX Codec
1893
High Speed +3.0V to +5.5V RS-232 Driver/Receiver Pair
1607