Search
Filters

AT27LV512A-15JI

Part No :
AT27LV512A-15JI
Manufacturer :
Catalog :
Memory
Description :
IC OTP 512KBIT 150NS 32PLCC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 466 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EPROM
Technology EPROM - OTP
Memory Size 512Kb (64K x 8)
Access Time 150ns
Supply Voltage - Operating 3 V to 3.6 V, 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 32-PLCC
Win Source Part Number 039327-AT27LV512A-15JI
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Limited
The AT27LV512A-15JI, categoried into Memory classification, is manufactured on Atmel, supplied in a 32-PLCC. The AT27LV512A-15JI is a 512Kb (64K x 8) EPROM device.It is rated to operate over the extended industrial temperature range of -40°C to 85°C (TC) and the operating supply voltage of 3 V to 3.6 V, 4.5 V to 5.5 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EPROM
Technology EPROM - OTP
Memory Size 512Kb (64K x 8)
Access Time 150ns
Supply Voltage - Operating 3 V to 3.6 V, 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 32-PLCC
Win Source Part Number 039327-AT27LV512A-15JI
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AT27LV512A-15JI
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
AT27LV512A-15JI Price

AT27LV512A-15JI Datasheet
AT27LV512A-15JI Application

AT27LV512A-15JI Replacement
AT27LV512A-15JI Pdf

AT27LV512A-15JI Pinout
AT27LV512A-15JI Image

AT27LV512A-15JI Picture
AT27LV512A-15JI In Stock

AT27LV512A-15JI Distributor
AT27LV512A-15JI Memory

Image
Mfr.Part No
Description
Stock
KIT SAMPLE FSK TX/RX 915MHZ
76
IC RTC CLK/CALENDAR PAR 28SOH
72
8-Bit Microcontroller with 4K Bytes Flash
1
HIGH COLLECTOR TO EMITTER VOLTATGE HIGH ISOLATION VOLTAGE MULTI PHOTOCOUPLER SIRIES
525
GENERAL PURPOSE CHIP RESISTORS
500
Silicon N-Channel MOS FET Low Frequency Power Switching
600
IC PROM SRL FOR 2M GATE 44-VQFP
30
MOSFET N-CH 650V 13.8A TO220
6500
P-CHANNEL ENHANCEMENT MODE POWER MOSFET
3154

Top Sellers