The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

AT27LV520-90XU

Part No AT27LV520-90XU
Manufacturer Atmel
Catalog Unclassified Memory
Description IC OTP 512KBIT 90NS 20TSSOP
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
Pricing & Ordering $2.179 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
14+
$3.5720
$50.008
35+
$2.9310
$102.585
53+
$2.8390
$150.467
73+
$2.7480
$200.604
95+
$2.6560
$252.320
126+
$2.3810
$300.006
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 7,790 pieces
MOQ: 14 pcs
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
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EPROM
Technology EPROM - OTP
Memory Size 512Kb (64K x 8)
Access Time 90ns
Supply Voltage - Operating 3 V to 3.6 V, 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 078818-AT27LV520-90XU
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Balance

Description

The Microchip Technology AT27LV520-90XU is a programmable read-only memory (PROM) electronic component that uses the erasable programmable read-only memory (EPROM) - one-time programmable (OTP) technology. It has a memory size of 512Kb (64K x 8) and an access time of 90ns. The AT27LV520-90XU is a medium popularity component with a 46% fake threat in the open market. The supply and demand status is balanced. It is mounted using the surface-mount technology (SMT) and comes in a 20-TSSOP package. The supply voltage for operating ranges from 3 V to 3.6 V and 4.5 V to 5.5 V. Alternative parts are not available.