Search
Filters

AT28HC256E-90JU

Part No : AT28HC256E-90JU
Manufacturer : Atmel
Catalog : Memory
Description : IC EEPROM 256KBIT 90NS 32PLCC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 96 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kb (32K x 8)
Access Time 90ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 32-PLCC
Win Source Part Number 039340-AT28HC256E-90JU
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Limited
The AT28HC256E-90JU, categoried into Memory classification, is manufactured on Atmel, supplied in a 32-PLCC. The AT28HC256E-90JU is a 256Kb (32K x 8) EEPROM device.It is rated to operate over the extended industrial temperature range of -40°C to 85°C (TC) and the operating supply voltage of 4.5 V to 5.5 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kb (32K x 8)
Access Time 90ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 32-PLCC
Win Source Part Number 039340-AT28HC256E-90JU
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AT28HC256E-90JU
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
AT28HC256E-90JU Price

AT28HC256E-90JU Datasheet
AT28HC256E-90JU Application

AT28HC256E-90JU Replacement
AT28HC256E-90JU Pdf

AT28HC256E-90JU Pinout
AT28HC256E-90JU Image

AT28HC256E-90JU Picture
AT28HC256E-90JU In Stock

AT28HC256E-90JU Distributor
AT28HC256E-90JU Memory

Image
Mfr.Part No
Description
Stock
CAP TANT 47UF 20% 16V 2312
18
RECT GP 1000V 1A SOD123F
5100
EE CMOS 20-Pin Universal Programmable Array Logic
122
RES SMD 24K OHM 1% 1/16W 0402
4000
2.0A SBR Surface Mount Super Barrier Rectifier
5000

Top Sellers