Search
Filters

AT29C512-90JU

Part No : AT29C512-90JU
Manufacturer : Atmel
Catalog : Memory
Description : IC FLASH 512KBIT 90NS 32PLCC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
1+
$40.684
$40.684
3+
$34.425
$103.275
5+
$33.382
$166.910
7+
$32.339
$226.373
8+
$31.295
$250.360
11+
$28.166
$309.826
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 300 pieces can ship immediately
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format FLASH
Technology FLASH
Memory Size 512Kb (64K x 8)
Access Time 90ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 32-PLCC
Win Source Part Number 078890-AT29C512-90JU
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Limited
The AT29C512-90JU, categoried into Memory classification, is manufactured on Atmel, supplied in a 32-PLCC. The AT29C512-90JU is a 512Kb (64K x 8) FLASH device.It is rated to operate over the extended industrial temperature range of -40°C to 85°C (TC) and the operating supply voltage of 4.5 V to 5.5 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format FLASH
Technology FLASH
Memory Size 512Kb (64K x 8)
Access Time 90ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 32-PLCC
Win Source Part Number 078890-AT29C512-90JU
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AT29C512-90JU
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
AT29C512-90JU Price

AT29C512-90JU Datasheet
AT29C512-90JU Application

AT29C512-90JU Replacement
AT29C512-90JU Pdf

AT29C512-90JU Pinout
AT29C512-90JU Image

AT29C512-90JU Picture
AT29C512-90JU In Stock

AT29C512-90JU Distributor
AT29C512-90JU Memory

Image
Mfr.Part No
Description
Stock
IC OPAMP INSTR 25MHZ 16DIP
Compact LCD Bias IC With High Speed Amplifiers for TV-LCD Panels
134
MCF52259 ColdFire Microcontroller | IC MCU 32BIT 256KB FLASH 144LQFP
132
Half Bridge 500VDC Driver
68
RES ARRAY 8 RES 1.5K OHM 16SOIC
197
IC LIU T3/E3/STS-1 48LQFP
30
IC REG BUCK ADJ 5A TO220-5L
720
Dual retriggerable monostable multivibrator with reset
4

Top Sellers