Search
Filters

AT45DB011B-SI

Part No :
AT45DB011B-SI
Manufacturer :
Catalog :
Memory
Description :
IC FLASH 1MBIT 20MHZ 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 108 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format FLASH
Technology FLASH
Memory Size 1Mb (264 Bytes x 512 pages)
Max Frequency 20MHz
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 221110-AT45DB011B-SI
Popularity Medium
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Limited
The AT45DB011B-SI, categoried into Memory classification, is manufactured on Atmel, supplied in a 8-SOIC. The AT45DB011B-SI is a 1Mb (264 Bytes x 512 pages) FLASH device.It is rated to operate over the extended industrial temperature range of -40°C to 85°C (TC) and the operating supply voltage of 2.7 V to 3.6 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format FLASH
Technology FLASH
Memory Size 1Mb (264 Bytes x 512 pages)
Max Frequency 20MHz
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 221110-AT45DB011B-SI
Popularity Medium
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AT45DB011B-SI
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
AT45DB011B-SI Price

AT45DB011B-SI Datasheet
AT45DB011B-SI Application

AT45DB011B-SI Replacement
AT45DB011B-SI Pdf

AT45DB011B-SI Pinout
AT45DB011B-SI Image

AT45DB011B-SI Picture
AT45DB011B-SI In Stock

AT45DB011B-SI Distributor
AT45DB011B-SI Memory

Image
Mfr.Part No
Description
Stock
64K x 4 Static RAM with Separate I/O
3
Zener Voltage Regulators
518
CHIP INDUCTOR 10.0UH10% 400MA 2.
400
SURFACE MOUNT TRANSIENT VOLTAGE SUPPRESSORS
452
IC AMP AUDIO PWR 1W MONO 9USMD
68

Top Sellers