Search
Filters

AT45DB041B-SI

Part No :
AT45DB041B-SI
Manufacturer :
Catalog :
Memory
Description :
IC FLASH 4MBIT 20MHZ 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
13+
$3.984
$51.792
30+
$3.371
$101.130
50+
$3.269
$163.450
65+
$3.167
$205.855
85+
$3.065
$260.525
110+
$2.759
$303.490
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 900 pieces can ship immediately
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format FLASH
Technology FLASH
Memory Size 4Mb (264 Bytes x 2048 pages)
Max Frequency 20MHz
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 221140-AT45DB041B-SI
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Limited
The AT45DB041B-SI, categoried into Memory classification, is manufactured on Atmel, supplied in a 8-SOIC. The AT45DB041B-SI is a 4Mb (264 Bytes x 2048 pages) FLASH device.It is rated to operate over the extended industrial temperature range of -40°C to 85°C (TC) and the operating supply voltage of 2.7 V to 3.6 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format FLASH
Technology FLASH
Memory Size 4Mb (264 Bytes x 2048 pages)
Max Frequency 20MHz
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 221140-AT45DB041B-SI
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AT45DB041B-SI
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
AT45DB041B-SI Price

AT45DB041B-SI Datasheet
AT45DB041B-SI Application

AT45DB041B-SI Replacement
AT45DB041B-SI Pdf

AT45DB041B-SI Pinout
AT45DB041B-SI Image

AT45DB041B-SI Picture
AT45DB041B-SI In Stock

AT45DB041B-SI Distributor
AT45DB041B-SI Memory

Image
Mfr.Part No
Description
Stock
High-Efficiency LED Backlight Driver for Tablets
5
SCHOTTKY BARRIER RECTIFIERS(2.0A,70-100V)
300
IC BUFF/DVR TRI-ST DUAL 20DIP
56
DIODE GPP 1PH 4A 600V GPP GBU
19
IC SDRAM 2GBIT 533MHZ 84FBGA
200
Switching, Inverter Circuit, Interface Circuit and Driver Circuit Applications
735

Top Sellers