Search
Filters

AT45DB041D-SU

Part No : AT45DB041D-SU
Manufacturer : Atmel
Catalog : Memory
Description : IC FLASH 4MBIT 66MHZ 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
23+
€2.162
€49.725
55+
€1.830
€100.634
85+
€1.774
€150.777
115+
€1.719
€197.680
145+
€1.663
€241.150
195+
€1.497
€291.818
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 8,608 pieces can ship immediately
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format FLASH
Technology FLASH
Memory Size 4Mb (264 Bytes x 2048 pages)
Max Frequency 66MHz
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 010327-AT45DB041D-SU
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Balance
Family Name AT45DB041D
Introduction Date October 01, 2012
ECCN 3A991
Estimated EOL Date Obsolete
Alternative Parts
(Cross-Reference)
SST25VF040B-50-4C-S2AF-T;  SST25VF040B-50-4C-S2AF;  SST25VF040B-80-4I-S2AE-T;  

The AT45DB041D-SU, categoried into Memory classification, is manufactured on Atmel, supplied in a 8-SOIC. The AT45DB041D-SU is a 4Mb (264 Bytes x 2048 pages) FLASH device.It is rated to operate over the extended industrial temperature range of -40°C to 85°C (TC) and the operating supply voltage of 2.7 V to 3.6 V. All packages are Pb-free and RoHS compliant.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format FLASH
Technology FLASH
Memory Size 4Mb (264 Bytes x 2048 pages)
Max Frequency 66MHz
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 010327-AT45DB041D-SU
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Balance
Family Name AT45DB041D
Introduction Date October 01, 2012
ECCN 3A991
Estimated EOL Date Obsolete
Alternative Parts
(Cross-Reference)
SST25VF040B-50-4C-S2AF-T;  SST25VF040B-50-4C-S2AF;  SST25VF040B-80-4I-S2AE-T;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AT45DB041D-SU
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
AT45DB041D-SU Price

AT45DB041D-SU Datasheet
AT45DB041D-SU Application

AT45DB041D-SU Replacement
AT45DB041D-SU Pdf

AT45DB041D-SU Pinout
AT45DB041D-SU Image

AT45DB041D-SU Picture
AT45DB041D-SU In Stock

AT45DB041D-SU Distributor
AT45DB041D-SU Memory

Image
Mfr.Part No
Description
Stock
DUAL 1-LINE TO 4-LINE CLOCK DRIVERS WITH 3-STATE OUTPUTS
28
HiPerFET Power MOSFETs
500V N-Channel MOSFET
3
THYRISTOR SCR 16A 100V TO-220AB
65
IC ADC 16BIT 1.25MSPS 48-TQFP
8
DIODE, SCHOTTKY, STANDARD, 3A, 5
58
IC DGTL POT DUAL 100K 10-MSOP
550

Top Sellers