Search
Filters

AT49BV322DT-70TU

IC FLASH 32MBIT 70NS 48TSOP
Availability: 168 in stock
Manufacturer: Atmel
rohs
€2.844
This product has a minimum quantity of 11
PRICE BREAKS
Quantity
11+
49+
130+
Price
€2.844
€2.646
€2.475
The AT49BV322DT-70TU, categoried into Memory classification, is manufactured on Atmel, supplied in a 48-TSOP. The AT49BV322DT-70TU is a 32Mb (2M x 16) FLASH device.It is rated to operate over the extended industrial temperature range of -40°C to 85°C (TC) and the operating supply voltage of 2.65 V to 3.6 V. All packages are Pb-free and RoHS compliant.
Products specifications
Storage Condition Dry storage cabinet & Humidity protection package
Case / Package 48-TSOP
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TC)
Memory Size 32Mb (2M x 16)
Technology FLASH
Memory Format FLASH
Status Obsolete(EOL)
Packaging Tray
Manufacturer Microchip Technology
Categories Integrated Circuits
Access Time 70ns
Supply Voltage - Operating 2.65 V to 3.6 V
Win Source Part Number 078958-AT49BV322DT-70TU
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
Case / Package 48-TSOP
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TC)
Memory Size 32Mb (2M x 16)
Technology FLASH
Memory Format FLASH
Status Obsolete(EOL)
Packaging Tray
Manufacturer Microchip Technology
Categories Integrated Circuits
Access Time 70ns
Supply Voltage - Operating 2.65 V to 3.6 V
Win Source Part Number 078958-AT49BV322DT-70TU
AT49BV322DT-70TU Price

AT49BV322DT-70TU Datasheet
AT49BV322DT-70TU Application

AT49BV322DT-70TU Replacement
AT49BV322DT-70TU Pdf

AT49BV322DT-70TU Pinout
AT49BV322DT-70TU Image

AT49BV322DT-70TU Picture
AT49BV322DT-70TU In Stock

AT49BV322DT-70TU Distributor
AT49BV322DT-70TU Memory

Image
Mfr.Part No
Description
Stock
IC REG CTRLR MULT TOP 16SOIC
567
1/1 Transceiver Full RS232 10-uMAX
46
IC REG BUCK ADJ 0.6A SYNC SOT23
14004
IC FLASH 512MBIT 105NS 56TSOP
8
Octal bus switch with Quad Output Enables
3443
IC MOTOR DRIVER SER 16TSSOP
29130
I2C/SPI UART WITH 64-BYTE FIFO
4360