Search
Filters

AT49F040-90TI

IC FLASH 4MBIT 90NS 32TSOP
Manufacturer: Atmel
rohs
Availability: 161 In Stock
The AT49F040-90TI, categoried into Memory classification, is manufactured on Atmel, supplied in a 32-TSOP. The AT49F040-90TI is a 4Mb (512K x 8) FLASH device.It is rated to operate over the extended industrial temperature range of -40°C to 85°C (TC) and the operating supply voltage of 4.5 V to 5.5 V. All packages are Pb-free and RoHS compliant.
Products specifications
Storage Condition Dry storage cabinet & Humidity protection package
Case / Package 32-TSOP
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TC)
Supply Voltage - Operating 4.5 V to 5.5 V
Access Time 90ns
Memory Size 4Mb (512K x 8)
Technology FLASH
Memory Format FLASH
Status Obsolete(EOL)
Packaging Tray
Manufacturer Microchip Technology
Categories Integrated Circuits
Win Source Part Number 221246-AT49F040-90TI
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
Case / Package 32-TSOP
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TC)
Supply Voltage - Operating 4.5 V to 5.5 V
Access Time 90ns
Memory Size 4Mb (512K x 8)
Technology FLASH
Memory Format FLASH
Status Obsolete(EOL)
Packaging Tray
Manufacturer Microchip Technology
Categories Integrated Circuits
Win Source Part Number 221246-AT49F040-90TI
AT49F040-90TI Price

AT49F040-90TI Datasheet
AT49F040-90TI Application

AT49F040-90TI Replacement
AT49F040-90TI Pdf

AT49F040-90TI Pinout
AT49F040-90TI Image

AT49F040-90TI Picture
AT49F040-90TI In Stock

AT49F040-90TI Distributor
AT49F040-90TI Memory

Image
Mfr.Part No
Description
Stock
N-Channel 20-V (D-S) MOSFET
989
1 Megabit 64K x 16 5-volt Only CMOS Flash Memory
1156
1000 mA, Low Voltage, Low Quiescent Current LDO Regulator
83
IC REG BUCK BST PROG 0.8A 20BUMP
27515
STANDARD TRIACS
676
CMOS Analog Switches
780