Search
Filters

AT88SC0204C-PU

Part No : AT88SC0204C-PU
Manufacturer : Atmel
Catalog : Memory
Description : IC EEPROM 2KBIT 1.5MHZ 8DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 66 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8)
Max Frequency 5MHz
Access Time 35μs
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TC)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 221346-AT88SC0204C-PU
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Limited
The AT88SC0204C-PU, categoried into Memory classification, is manufactured on Atmel, supplied in a 8-PDIP. The AT88SC0204C-PU is a 2Kb (256 x 8) EEPROM device.It is rated to operate over the extended industrial temperature range of -40°C to 85°C (TC) and the operating supply voltage of 2.7 V to 5.5 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8)
Max Frequency 5MHz
Access Time 35μs
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TC)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 221346-AT88SC0204C-PU
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AT88SC0204C-PU
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
AT88SC0204C-PU Price

AT88SC0204C-PU Datasheet
AT88SC0204C-PU Application

AT88SC0204C-PU Replacement
AT88SC0204C-PU Pdf

AT88SC0204C-PU Pinout
AT88SC0204C-PU Image

AT88SC0204C-PU Picture
AT88SC0204C-PU In Stock

AT88SC0204C-PU Distributor
AT88SC0204C-PU Memory

Image
Mfr.Part No
Description
Stock
IC PWR MANAGMENT 24TSSOP
33
IC DUAL RETRIG MULTIVIB 16SSOP
281
TVS DIODE 5.5V 11V CLP0603
893
IC MOTOR DRIVER PAR 28-VQFN
498
MOSFET N-CH 600V 30A TO247
1
BRD MNT PRESSURE SENSORS
6

Top Sellers