Search
Filters

AT93C56AW-10SU-2.7

Part No : AT93C56AW-10SU-2.7
Manufacturer : Atmel
Catalog : Memory
Description : IC EEPROM 2KBIT 2MHZ 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,013 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8, 128 x 16)
Max Frequency 2MHz
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 079114-AT93C56AW-10SU-2.7
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Balance
The AT93C56AW-10SU-2.7, categoried into Memory classification, is manufactured on Atmel, supplied in a 8-SOIC. The AT93C56AW-10SU-2.7 is a 2Kb (256 x 8, 128 x 16) EEPROM device.It is rated to operate over the extended industrial temperature range of -40°C to 85°C (TA) and the operating supply voltage of 2.7 V to 5.5 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8, 128 x 16)
Max Frequency 2MHz
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 079114-AT93C56AW-10SU-2.7
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AT93C56AW-10SU-2.7
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
AT93C56AW-10SU-2.7 Price

AT93C56AW-10SU-2.7 Datasheet
AT93C56AW-10SU-2.7 Application

AT93C56AW-10SU-2.7 Replacement
AT93C56AW-10SU-2.7 Pdf

AT93C56AW-10SU-2.7 Pinout
AT93C56AW-10SU-2.7 Image

AT93C56AW-10SU-2.7 Picture
AT93C56AW-10SU-2.7 In Stock

AT93C56AW-10SU-2.7 Distributor
AT93C56AW-10SU-2.7 Memory

Image
Mfr.Part No
Description
Stock
500-mA Low-Dropout CMOS Linear Regulators Stable | IC REG LIN POS ADJ 500MA SOT223
52
Silicon N Channel Power MOS FET Power Switching
4925
CAP TANT 10UF 10V 10% 2312
60
Data Acquisition System (DAS), ADC 12 bit 133k MICROWIRE, QSPI, Serial, SPI 20-PDIP
1
IC OR CTRLR SRC SELECT SOT23-5
1000
IC BOARD EQUALIZER 1.5GBPS 32QFN
528
500mA Ultra Low Dropout Fixed Positive Voltage Regulator
160