Search
Filters

AT93C66A-10SU-2.7

IC EEPROM 4KBIT 2MHZ 8SOIC
Manufacturer: Atmel
rohs
Quantity
Price
Ext. Price
270+
€0.167
€45.198
685+
€0.132
€90.626
2,275+
€0.119
€270.270
Availability: 14,400 In Stock
This product has a minimum quantity of 270
The AT93C66A-10SU-2.7, categoried into Memory classification, is manufactured on Atmel, supplied in a 8-SOIC. The AT93C66A-10SU-2.7 is a 4Kb (512 x 8, 256 x 16) EEPROM device.It is rated to operate over the extended industrial temperature range of -40°C to 85°C (TA) and the operating supply voltage of 2.7 V to 5.5 V. All packages are Pb-free and RoHS compliant.
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kb (512 x 8, 256 x 16)
Max Frequency 2MHz
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 093524-AT93C66A-10SU-2.7
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kb (512 x 8, 256 x 16)
Max Frequency 2MHz
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 093524-AT93C66A-10SU-2.7
AT93C66A-10SU-2.7 Price

AT93C66A-10SU-2.7 Datasheet
AT93C66A-10SU-2.7 Application

AT93C66A-10SU-2.7 Replacement
AT93C66A-10SU-2.7 Pdf

AT93C66A-10SU-2.7 Pinout
AT93C66A-10SU-2.7 Image

AT93C66A-10SU-2.7 Picture
AT93C66A-10SU-2.7 In Stock

AT93C66A-10SU-2.7 Distributor
AT93C66A-10SU-2.7 Memory