Search
Filters

BR24S64F-WE2

Part No : BR24S64F-WE2
Manufacturer : Rohm Semiconductor
Catalog : Memory
Description : IC EEPROM 64KBIT 400KHZ 8SOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 16,225 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kb (8K x 8)
Max Frequency 400kHz
Supply Voltage - Operating 1.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOP
Win Source Part Number 012055-BR24S64F-WE2
Popularity Medium
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Balance
Application Field Used in Audio, Automotive
The BR24S64F-WE2, categoried into Memory classification, is manufactured on Rohm Semiconductor, supplied in a 8-SOP. The BR24S64F-WE2 is a 64Kb (8K x 8) EEPROM device.It is rated to operate over the extended industrial temperature range of -40°C to 85°C (TA) and the operating supply voltage of 1.7 V to 5.5 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kb (8K x 8)
Max Frequency 400kHz
Supply Voltage - Operating 1.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOP
Win Source Part Number 012055-BR24S64F-WE2
Popularity Medium
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Balance
Application Field Used in Audio, Automotive
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BR24S64F-WE2
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
BR24S64F-WE2 Price

BR24S64F-WE2 Datasheet
BR24S64F-WE2 Application

BR24S64F-WE2 Replacement
BR24S64F-WE2 Pdf

BR24S64F-WE2 Pinout
BR24S64F-WE2 Image

BR24S64F-WE2 Picture
BR24S64F-WE2 In Stock

BR24S64F-WE2 Distributor
BR24S64F-WE2 Memory

Image
Mfr.Part No
Description
Stock
NPN Silicon Transistor
822
TVS DIODE 14VWM 23.2VC SOD123W
24
ULTRA LOW CAPACITANCE TVS ARRAY
113
P Channel Power MOS FET High Speed Switching
4
FIXED IND 3.3UH 950MA 276 MOHM
200

Top Sellers