Search
Filters

CAT24C512WI-GT3

IC EEPROM 512KBIT 1MHZ 8SOIC
Manufacturer: ON Semiconductor
rohs
Quantity
Price
Ext. Price
210+
€0.219
€45.927
525+
€0.173
€90.720
1,735+
€0.156
€270.140
Availability: 50,000 In Stock
This product has a minimum quantity of 210
The CAT24C512WI-GT3, categoried into Memory classification, is manufactured on ON Semiconductor, supplied in a 8-SOIC. The CAT24C512WI-GT3 is a 512Kb (64K x 8) EEPROM device.It is rated to operate over the extended industrial temperature range of -40°C to 85°C (TA) and the operating supply voltage of 1.8 V to 5.5 V. All packages are Pb-free and RoHS compliant.
Products specifications
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 512Kb (64K x 8)
Max Frequency 1MHz
Access Time 400ns
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 010279-CAT24C512WI-GT3
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 512Kb (64K x 8)
Max Frequency 1MHz
Access Time 400ns
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 010279-CAT24C512WI-GT3
CAT24C512WI-GT3 Price

CAT24C512WI-GT3 Datasheet
CAT24C512WI-GT3 Application

CAT24C512WI-GT3 Replacement
CAT24C512WI-GT3 Pdf

CAT24C512WI-GT3 Pinout
CAT24C512WI-GT3 Image

CAT24C512WI-GT3 Picture
CAT24C512WI-GT3 In Stock

CAT24C512WI-GT3 Distributor
CAT24C512WI-GT3 Memory

Image
Mfr.Part No
Description
Stock
Chip Inductor (Chip Coil) for High Frequency Horizontal Wire Wound
3700
IC REG LDO 4.2V 0.15A SOT23-5
2110
IC REG MULT CONFG INV ADJ 5DDPAK
27
IC SWITCH DPDT 8 OHM 10MINIQFN
43020
128M AND type Flash Memory More than 8,029-sector (135,657,984-bit)
189