The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

CAT24WC04J

Part No CAT24WC04J
Manufacturer ON Semiconductor
Catalog Memory
Description IC EEPROM 4KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 4Kbit I2C 400 kHz 1 μs 8-SOIC
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
Pricing & Ordering $0.133 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
290+
$0.1750
$50.750
695+
$0.1440
$100.080
1,080+
$0.1390
$150.120
1,485+
$0.1350
$200.475
1,925+
$0.1300
$250.250
2,565+
$0.1170
$300.105
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 57,000 pieces
MOQ: 290 pcs
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
Category Integrated Circuits (ICs) - Memory - Memory
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kbit
Memory Organization 512 x 8
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 10ms
Access Time 1 µs
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number CAT24WC04
Standard Package 1 pcs
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 88874-CAT24WC04J
Fake Threat In the Open Market 49pct.

Description

ON Semiconductor CAT24WC04J EEPROM

The CAT24WC04J is a high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) device from ON Semiconductor, designed for a wide range of applications that require reliable and non-volatile data storage. This 4-Kb serial EEPROM features a standard I²C interface, making it easy to integrate into various microcontroller-based systems.

With its compact 8-lead SOIC (Small Outline Integrated Circuit) package, the CAT24WC04J is ideal for space-constrained applications while providing a substantial amount of storage space for calibration data, device configuration, or small application programs. The device operates across a broad voltage range from 2.5V to 5.5V, which allows for flexible use in both 3.3V and 5V systems.

The memory is organized as 512 words of 8 bits each, which can be accessed through the I²C bus at speeds of up to 400 kHz. The CAT24WC04J also features a write protect pin that can be used to prevent accidental data overwrites, ensuring the integrity of the stored data.

One of the key features of this EEPROM is its low-power consumption, making it suitable for battery-powered devices where energy efficiency is crucial. Additionally, the CAT24WC04J has a high endurance of 1 million write cycles and a data retention period of 100 years, ensuring the longevity and reliability of the data storage.

ON Semiconductor has designed the CAT24WC04J with industry-standard reliability and quality in mind. It is widely used in various applications, including consumer electronics, industrial control systems, medical devices, and automotive electronics, where a small form factor and dependable data storage are required.

In summary, the CAT24WC04J from ON Semiconductor is a versatile and reliable EEPROM solution that offers excellent performance, easy integration, and long-term data retention. Its robust design and compatibility with various systems make it an excellent choice for designers looking for a dependable non-volatile memory component.