Search
Filters

CAT64LC40WI-GT3

Part No : CAT64LC40WI-GT3
Manufacturer : ON Semiconductor
Catalog : Memory
Description : IC EEPROM 4KBIT 1MHZ 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 9,293 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kb (256 x 16)
Max Frequency 1MHz
Supply Voltage - Operating 2.5 V to 6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 202224-CAT64LC40WI-GT3
Popularity Medium
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Balance
The CAT64LC40WI-GT3, categoried into Memory classification, is manufactured on ON Semiconductor, supplied in a 8-SOIC. The CAT64LC40WI-GT3 is a 4Kb (256 x 16) EEPROM device.It is rated to operate over the extended industrial temperature range of -40°C to 85°C (TA) and the operating supply voltage of 2.5 V to 6 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kb (256 x 16)
Max Frequency 1MHz
Supply Voltage - Operating 2.5 V to 6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 202224-CAT64LC40WI-GT3
Popularity Medium
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for CAT64LC40WI-GT3
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
CAT64LC40WI-GT3 Price

CAT64LC40WI-GT3 Datasheet
CAT64LC40WI-GT3 Application

CAT64LC40WI-GT3 Replacement
CAT64LC40WI-GT3 Pdf

CAT64LC40WI-GT3 Pinout
CAT64LC40WI-GT3 Image

CAT64LC40WI-GT3 Picture
CAT64LC40WI-GT3 In Stock

CAT64LC40WI-GT3 Distributor
CAT64LC40WI-GT3 Memory

Image
Mfr.Part No
Description
Stock
IC REG CTRLR MULT TOPOLOGY 8MSOP
5300
OHCI-Lynx PCI-BASED IEEE 1394 HOST CONTROLLER
18
300mA High PSRR LDO Regulators
1661
OCTAL BUS TRANSCEIVERS AND REGISTERS WITH 3-STATE OUTPUTS | IC TRANSCVR NON-INVERT 6V 24SOIC
4
Monolithic Dual Tracking 3.5A Step-Down Switching Regulator
MOSFET N-CH 55V 26A DPAK
250

Top Sellers