Search
Filters

EPCS1SI8N

Part No : EPCS1SI8N
Manufacturer : Altera
Catalog : Memory - Configuration Proms for FPGAs
Description : IC CONFIG DEVICE 1MBIT 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
25+
€1.963
€49.085
60+
€1.550
€92.983
185+
€1.395
€258.060
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1 pieces can ship immediately
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Packaging Tube/Rail
Programmable Type In System Programmable
Memory Size 1Mb
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 015528-EPCS1SI8N
Family Name EPCS1
Introduction Date February 08, 2005
ECCN 3A991.b.1.b.1
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete
Raw Materials Based on silicon element (Si) ; Blue-grey metallic luster
Is this a common-used part? Yes
Popularity High
Fake Threat 67 pct.
Supply and Demand Status Limited
ECAD Models Contact us to download
Material Safety Data Sheet(MSDS) Get Access
Alternative Parts
(Cross-Reference)
EPCS1SI8;   EPCS1SI8-T;  EPCS1SI8N-T; 
Altera EPCS1SI8N is available at WIN SOURCE. Please review product page below for detailed information, including EPCS1SI8N price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for EPCS1SI8N to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Packaging Tube/Rail
Programmable Type In System Programmable
Memory Size 1Mb
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 015528-EPCS1SI8N
Family Name EPCS1
Introduction Date February 08, 2005
ECCN 3A991.b.1.b.1
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete
Raw Materials Based on silicon element (Si) ; Blue-grey metallic luster
Is this a common-used part? Yes
Popularity High
Fake Threat 67 pct.
Supply and Demand Status Limited
ECAD Models Contact us to download
Material Safety Data Sheet(MSDS) Get Access
Alternative Parts
(Cross-Reference)
EPCS1SI8;   EPCS1SI8-T;  EPCS1SI8N-T; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EPCS1SI8N
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
EPCS1SI8N Price

EPCS1SI8N Datasheet
EPCS1SI8N Application

EPCS1SI8N Replacement
EPCS1SI8N Pdf

EPCS1SI8N Pinout
EPCS1SI8N Image

EPCS1SI8N Picture
EPCS1SI8N In Stock

EPCS1SI8N Distributor
EPCS1SI8N Memory - Configuration Proms for FPGAs

Image
Mfr.Part No
Description
Stock
TVS DIODE 22VWM 38VC SOT23
300
8-Bit Microcontroller with 8K Bytes Flash
1
32M BIT CMOS 3.0V FLASH MEMORY
89
SINGLE BUS BUFFER GATE WITH 3-STATE OUTPUTS
455
IC SWITCH RF SP6T 50 OHM 24VQFN
49
IC VREF SHUNT 1.225V/7V TO92-3
9
CURRENT-MODE PWM CONTROLLERS
7
For surface mounted applications
51