Search
Filters

CY62148ELL-55SXI

IC SRAM 4MBIT 55NS 32SOIC
rohs
Rated 5/5 based on 1 customer reviews
The CY62148ELL-55SXI, categoried into Memory classification, is manufactured on Cypress Semiconductor Corp, supplied in a 32-SOIC. The CY62148ELL-55SXI is a 4Mb (512K x 8) SRAM device.It is rated to operate over the extended industrial temperature range of -40°C to 85°C (TA) and the operating supply voltage of 4.5 V to 5.5 V. All packages are Pb-free and RoHS compliant.
Quantity
Price
Ext. Price
20+
€2.534
€50.671
45+
€1.963
€88.352
155+
€1.711
€265.134
Availability: 896 In Stock
Not enough quantity? Need immediate assistance?
MOQ: 20 pcs
Products specifications
Categories Integrated Circuits
Manufacturer Cypress Semiconductor Corp
Packaging Tube/Rail
Status Active
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Asynchronous
Memory Size 4Mb (512K x 8)
Access Time 55ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 32-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 013487-CY62148ELL-55SXI
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Cypress Semiconductor Corp
Packaging Tube/Rail
Status Active
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Asynchronous
Memory Size 4Mb (512K x 8)
Access Time 55ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 32-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 013487-CY62148ELL-55SXI
CY62148ELL-55SXI Price

CY62148ELL-55SXI Datasheet
CY62148ELL-55SXI Application

CY62148ELL-55SXI Replacement
CY62148ELL-55SXI Pdf

CY62148ELL-55SXI Pinout
CY62148ELL-55SXI Image

CY62148ELL-55SXI Picture
CY62148ELL-55SXI In Stock

CY62148ELL-55SXI Distributor
CY62148ELL-55SXI Memory

Image
Mfr.Part No
Description
Stock
POSITIVE VOLTAGE REGULATORS
3500
IC EXPANDER/KEYBOARD CTRLR
700
MOSFET N-CH 600V 3.6A D2PAK
4336
Low Distortion 1.0 GHz Differential Amplifier
8