CY7C024E-15AXC

Part No :
CY7C024E-15AXC
Catalog :
Memory
Description :
IC SRAM 64KBIT 15NS 100TQFP
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
1+
$325.705
$325.705
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 54 pieces
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
Categories Integrated Circuits
Manufacturer Cypress Semiconductor Corp
Packaging Tray
Status Active
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Dual Port, Asynchronous
Memory Size 64Kb (4K x 16)
Access Time 15ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 100-TQFP (14x14)
Win Source Part Number 000353-CY7C024E-15AXC
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Limited
The CY7C024E-15AXC, categoried into Memory classification, is manufactured on Cypress Semiconductor Corp, supplied in a 100-TQFP (14x14). The CY7C024E-15AXC is a 64Kb (4K x 16) SRAM device.It is rated to operate over the extended industrial temperature range of 0°C to 70°C (TA) and the operating supply voltage of 4.5 V to 5.5 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Cypress Semiconductor Corp
Packaging Tray
Status Active
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Dual Port, Asynchronous
Memory Size 64Kb (4K x 16)
Access Time 15ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 100-TQFP (14x14)
Win Source Part Number 000353-CY7C024E-15AXC
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for CY7C024E-15AXC
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
CY7C024E-15AXC Price

CY7C024E-15AXC Datasheet
CY7C024E-15AXC Application

CY7C024E-15AXC Replacement
CY7C024E-15AXC Pdf

CY7C024E-15AXC Pinout
CY7C024E-15AXC Image

CY7C024E-15AXC Picture
CY7C024E-15AXC In Stock

CY7C024E-15AXC Distributor
CY7C024E-15AXC Memory

Image
Mfr.Part No
Description
Stock
4 M SRAM (512-kword x 8-bit)
10
TRIMMER 1K OHM 0.25W SMD
1000
IC FPGA 400 I/O 676FCBGA
178
IC LIU T1/E1/J1 3.3V 44-TQFP
20
IC ADC 8BIT 400KSPS 28-SSOP
628

Top Sellers