The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

CY7C057V-15AC

Part No CY7C057V-15AC
Manufacturer Cypress Semiconductor Corp
Catalog SRAM
Description IC SRAM 1.152MBIT 15NS 144TQFP
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
Pricing & Ordering $13.189 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
4+
$16.3490
$65.396
8+
$13.4150
$107.320
12+
$12.9960
$155.952
16+
$12.5760
$201.216
21+
$12.1570
$255.297
28+
$10.9000
$305.200
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 4,630 pieces
MOQ: 4 pcs
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
Manufacturer Cypress Semiconductor Corp
Packaging Tray
Status Obsolete(EOL)
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Dual Port, Asynchronous
Memory Size 1.152Mb (32K x 36)
Access Time 15ns
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 144-TQFP (20x20)
Win Source Part Number 050630-CY7C057V-15AC
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Balance

Description

The Cypress Semiconductor Corp 050630-CY7C057V-15AC is a Dual Port, Asynchronous SRAM IC with a memory size of 1.152Mb (32K x 36). It has an access time of 15ns and operates on a supply voltage of 3 V to 3.6 V. This IC is now obsolete (EOL) and comes in a 144-TQFP (20x20) package. It is a medium popularity product and is widely used in integrated circuits.