Search
Filters

CY7C1041B-15VC

Part No :
CY7C1041B-15VC
Catalog :
Memory
Description :
IC SRAM 4MBIT 15NS 44SOJ
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 330 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Cypress Semiconductor Corp
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Asynchronous
Memory Size 4Mb (256K x 16)
Access Time 15ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 44-SOJ
Win Source Part Number 203086-CY7C1041B-15VC
Popularity Medium
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Limited
The CY7C1041B-15VC, categoried into Memory classification, is manufactured on Cypress Semiconductor Corp, supplied in a 44-SOJ. The CY7C1041B-15VC is a 4Mb (256K x 16) SRAM device.It is rated to operate over the extended industrial temperature range of 0°C to 70°C (TA) and the operating supply voltage of 4.5 V to 5.5 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Cypress Semiconductor Corp
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Asynchronous
Memory Size 4Mb (256K x 16)
Access Time 15ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 44-SOJ
Win Source Part Number 203086-CY7C1041B-15VC
Popularity Medium
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for CY7C1041B-15VC
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
CY7C1041B-15VC Price

CY7C1041B-15VC Datasheet
CY7C1041B-15VC Application

CY7C1041B-15VC Replacement
CY7C1041B-15VC Pdf

CY7C1041B-15VC Pinout
CY7C1041B-15VC Image

CY7C1041B-15VC Picture
CY7C1041B-15VC In Stock

CY7C1041B-15VC Distributor
CY7C1041B-15VC Memory

Image
Mfr.Part No
Description
Stock
IC SWITCH DP3T 12UQFN
72
TVS DIODE 9VWM 15.4VC SMB
7800
MOSFET N-CH 40V 35A 8HSON
809
IC FPGA 100 I/O 144FBGA
30
Trans MOSFET P-CH 8V 5.2A 8-Pin Chip FET T/R
924
IC GATE AND 2CH 2-INP US8
291

Top Sellers