Search
Filters

CY7C1313BV18-167BZC

IC SRAM 18MBIT 167MHZ 165FBGA
rohs
Rated 5/5 based on 1 customer reviews
Availability: 41 In Stock
The CY7C1313BV18-167BZC, categoried into Memory classification, is manufactured on Cypress Semiconductor Corp, supplied in a 165-FBGA (13x15). The CY7C1313BV18-167BZC is a 18Mb (1M x 18) SRAM device.It is rated to operate over the extended industrial temperature range of 0°C to 70°C (TA) and the operating supply voltage of 1.7 V to 1.9 V. All packages are Pb-free and RoHS compliant.
Products specifications
Categories Integrated Circuits
Manufacturer Cypress Semiconductor Corp
Packaging Tray
Status Obsolete(EOL)
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Synchronous, QDR II
Memory Size 18Mb (1M x 18)
Max Frequency 167MHz
Supply Voltage - Operating 1.7 V to 1.9 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 165-FBGA (13x15)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 000365-CY7C1313BV18-167BZC
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Cypress Semiconductor Corp
Packaging Tray
Status Obsolete(EOL)
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Synchronous, QDR II
Memory Size 18Mb (1M x 18)
Max Frequency 167MHz
Supply Voltage - Operating 1.7 V to 1.9 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 165-FBGA (13x15)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 000365-CY7C1313BV18-167BZC
CY7C1313BV18-167BZC Price

CY7C1313BV18-167BZC Datasheet
CY7C1313BV18-167BZC Application

CY7C1313BV18-167BZC Replacement
CY7C1313BV18-167BZC Pdf

CY7C1313BV18-167BZC Pinout
CY7C1313BV18-167BZC Image

CY7C1313BV18-167BZC Picture
CY7C1313BV18-167BZC In Stock

CY7C1313BV18-167BZC Distributor
CY7C1313BV18-167BZC Memory

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 1KV .1A TO-220AB
88
Galibrated Quad 12-Bit Voltage-Output D/A Converters
5
ZENER DIODES 200 mW 3-PIN MINI MOLD
21643
IC MOTOR DRIVER PAR TO220-11
1281