Search
Filters

CY7C1314JV18-250BZXC

IC SRAM 18MBIT 250MHZ 165FBGA
rohs
Availability: 174 In Stock
The CY7C1314JV18-250BZXC, categoried into Memory classification, is manufactured on Cypress Semiconductor Corp, supplied in a 165-FBGA (13x15). The CY7C1314JV18-250BZXC is a 18Mb (512K x 36) SRAM device.It is rated to operate over the extended industrial temperature range of 0°C to 70°C (TA) and the operating supply voltage of 1.7 V to 1.9 V. All packages are Pb-free and RoHS compliant.
Products specifications
Categories Integrated Circuits
Manufacturer Cypress Semiconductor Corp
Packaging Tray
Status Obsolete(EOL)
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Synchronous, QDR II
Memory Size 18Mb (512K x 36)
Max Frequency 250MHz
Supply Voltage - Operating 1.7 V to 1.9 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 165-FBGA (13x15)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 203105-CY7C1314JV18-250BZXC
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Cypress Semiconductor Corp
Packaging Tray
Status Obsolete(EOL)
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Synchronous, QDR II
Memory Size 18Mb (512K x 36)
Max Frequency 250MHz
Supply Voltage - Operating 1.7 V to 1.9 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 165-FBGA (13x15)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 203105-CY7C1314JV18-250BZXC
CY7C1314JV18-250BZXC Price

CY7C1314JV18-250BZXC Datasheet
CY7C1314JV18-250BZXC Application

CY7C1314JV18-250BZXC Replacement
CY7C1314JV18-250BZXC Pdf

CY7C1314JV18-250BZXC Pinout
CY7C1314JV18-250BZXC Image

CY7C1314JV18-250BZXC Picture
CY7C1314JV18-250BZXC In Stock

CY7C1314JV18-250BZXC Distributor
CY7C1314JV18-250BZXC Memory

Image
Mfr.Part No
Description
Stock
KPCS CDMA 3.5V/28.5dBm Linear Power Amplifier Module
2010
IC REG LDO 5V 0.5A SOT223
1355
IC ADC 16BIT SRL 2KSPS 28TSSOP
1
RES NTWRK 32 RES 10 OHM 64LBGA
2000
IC MCU 32BIT 64KB FLASH 64LQFP
946
Gap : 5mm Slit : 0.5mm OPIC Output, Snap-in type Transmissive Photointerrupter with Connector
1