Search
Filters

CY7C1350G-200AXC

Part No : CY7C1350G-200AXC
Catalog : Memory
Description : IC SRAM 4.5MBIT 200MHZ 100TQFP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 5,310 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Cypress Semiconductor Corp
Packaging Tray
Status Active
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Synchronous
Memory Size 4.5Mb (128K x 36)
Max Frequency 200MHz
Access Time 2.8ns
Supply Voltage - Operating 3.135 V to 3.6 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 100-TQFP (14x20)
Win Source Part Number 000377-CY7C1350G-200AXC
Popularity Medium
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Balance
The CY7C1350G-200AXC, categoried into Memory classification, is manufactured on Cypress Semiconductor Corp, supplied in a 100-TQFP (14x20). The CY7C1350G-200AXC is a 4.5Mb (128K x 36) SRAM device.It is rated to operate over the extended industrial temperature range of 0°C to 70°C (TA) and the operating supply voltage of 3.135 V to 3.6 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Cypress Semiconductor Corp
Packaging Tray
Status Active
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Synchronous
Memory Size 4.5Mb (128K x 36)
Max Frequency 200MHz
Access Time 2.8ns
Supply Voltage - Operating 3.135 V to 3.6 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 100-TQFP (14x20)
Win Source Part Number 000377-CY7C1350G-200AXC
Popularity Medium
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for CY7C1350G-200AXC
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
CY7C1350G-200AXC Price

CY7C1350G-200AXC Datasheet
CY7C1350G-200AXC Application

CY7C1350G-200AXC Replacement
CY7C1350G-200AXC Pdf

CY7C1350G-200AXC Pinout
CY7C1350G-200AXC Image

CY7C1350G-200AXC Picture
CY7C1350G-200AXC In Stock

CY7C1350G-200AXC Distributor
CY7C1350G-200AXC Memory

Image
Mfr.Part No
Description
Stock
CONNECTING SOCKET FOR G6DS
4
DIODE, SUPER FAST, 20A, 200V, 35
29
MOSFET N-CH 250V 2.8A POWER56
25
TRANS NPN 60V 1A SOT223
87886
CONSTANT VOLTAGE REGULATION TRANSIENT SUPPRESSORS
9
256Kx8 bit Low Power and Low Voltage CMOS Static RAM
169
IC MEMORY 512MB PAGE
56
DUAL N-CHANNEL ENHANCEMENT MODE
3812
IC FPGA 622 I/O 896FBGA
38

Top Sellers