Search
Filters

CY7C1360C-166AJXCT

Part No : CY7C1360C-166AJXCT
Catalog : Memory
Description : IC SRAM 9MBIT 166MHZ 100TQFP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,017 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Cypress Semiconductor Corp
Packaging Reel - TR
Status Active
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Synchronous
Memory Size 9Mb (256K x 36)
Max Frequency 166MHz
Access Time 3.5ns
Supply Voltage - Operating 3.135 V to 3.6 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 100-TQFP (14x20)
Win Source Part Number 050653-CY7C1360C-166AJXCT
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Balance
The CY7C1360C-166AJXCT, categoried into Memory classification, is manufactured on Cypress Semiconductor Corp, supplied in a 100-TQFP (14x20). The CY7C1360C-166AJXCT is a 9Mb (256K x 36) SRAM device.It is rated to operate over the extended industrial temperature range of 0°C to 70°C (TA) and the operating supply voltage of 3.135 V to 3.6 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Cypress Semiconductor Corp
Packaging Reel - TR
Status Active
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Synchronous
Memory Size 9Mb (256K x 36)
Max Frequency 166MHz
Access Time 3.5ns
Supply Voltage - Operating 3.135 V to 3.6 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 100-TQFP (14x20)
Win Source Part Number 050653-CY7C1360C-166AJXCT
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for CY7C1360C-166AJXCT
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
CY7C1360C-166AJXCT Price

CY7C1360C-166AJXCT Datasheet
CY7C1360C-166AJXCT Application

CY7C1360C-166AJXCT Replacement
CY7C1360C-166AJXCT Pdf

CY7C1360C-166AJXCT Pinout
CY7C1360C-166AJXCT Image

CY7C1360C-166AJXCT Picture
CY7C1360C-166AJXCT In Stock

CY7C1360C-166AJXCT Distributor
CY7C1360C-166AJXCT Memory

Image
Mfr.Part No
Description
Stock
Single Pole OptoMOS Relay | SSR RELAY SPST-NO 120MA 0-350V
110
256-Position I2C-Compatible Digital Potentiometer
257
MOSFET N/P-CH 40V 6.8A 8SO
3558
Power MOSFET(Vdss=900V, Rds(on)=8.0ohm, Id=1.2A) | MOSFET N-CH 900V 1.2A TO220FP
16

Top Sellers