Search
Filters

CY7C1470BV33-200AXC

Part No :
CY7C1470BV33-200AXC
Catalog :
Memory
Description :
IC SRAM 72MBIT 200MHZ 100TQFP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 335 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Cypress Semiconductor Corp
Packaging Tray
Status Active
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Synchronous
Memory Size 72Mb (2M x 36)
Max Frequency 200MHz
Access Time 3ns
Supply Voltage - Operating 3.135 V to 3.6 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 100-TQFP (14x20)
Win Source Part Number 203144-CY7C1470BV33-200AXC
Popularity Medium
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Limited
The CY7C1470BV33-200AXC, categoried into Memory classification, is manufactured on Cypress Semiconductor Corp, supplied in a 100-TQFP (14x20). The CY7C1470BV33-200AXC is a 72Mb (2M x 36) SRAM device.It is rated to operate over the extended industrial temperature range of 0°C to 70°C (TA) and the operating supply voltage of 3.135 V to 3.6 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Cypress Semiconductor Corp
Packaging Tray
Status Active
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Synchronous
Memory Size 72Mb (2M x 36)
Max Frequency 200MHz
Access Time 3ns
Supply Voltage - Operating 3.135 V to 3.6 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 100-TQFP (14x20)
Win Source Part Number 203144-CY7C1470BV33-200AXC
Popularity Medium
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for CY7C1470BV33-200AXC
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
CY7C1470BV33-200AXC Price

CY7C1470BV33-200AXC Datasheet
CY7C1470BV33-200AXC Application

CY7C1470BV33-200AXC Replacement
CY7C1470BV33-200AXC Pdf

CY7C1470BV33-200AXC Pinout
CY7C1470BV33-200AXC Image

CY7C1470BV33-200AXC Picture
CY7C1470BV33-200AXC In Stock

CY7C1470BV33-200AXC Distributor
CY7C1470BV33-200AXC Memory

Image
Mfr.Part No
Description
Stock
DIODE ARRAY GP 400V 15A SOT93
7
SINGLE PHASE DC MOTOR DRIVE IC
1967
N-Channel Advanced Power MOSFET
7836
4.5A Dual High-Speed Power MOSFET Drivers | IC MOSFET DVR 4.5A DUAL 16-SOIC
332
ZENER DIODES
1500
IC TXRX RS232 3:5 2.7V 28SSOP
135

Top Sellers