Search
Filters

DS1220Y-150

Part No : DS1220Y-150
Manufacturer : Maxim Integrated
Catalog : Memory
Description : IC SRAM 16KBIT 150NS 24DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 16Kb (2K x 8)
Access Time 150ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 24-EDIP
Win Source Part Number 080651-DS1220Y-150
Popularity Medium
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Limited

The DS1220Y-150, categoried into Memory classification, is manufactured on Maxim Integrated, supplied in a 24-EDIP. The DS1220Y-150 is a 16Kb (2K x 8) NVSRAM device.It is rated to operate over the extended industrial temperature range of 0°C to 70°C (TA) and the operating supply voltage of 4.5 V to 5.5 V. All packages are Pb-free and RoHS compliant.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 16Kb (2K x 8)
Access Time 150ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 24-EDIP
Win Source Part Number 080651-DS1220Y-150
Popularity Medium
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for DS1220Y-150
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
DS1220Y-150 Price

DS1220Y-150 Datasheet
DS1220Y-150 Application

DS1220Y-150 Replacement
DS1220Y-150 Pdf

DS1220Y-150 Pinout
DS1220Y-150 Image

DS1220Y-150 Picture
DS1220Y-150 In Stock

DS1220Y-150 Distributor
DS1220Y-150 Memory

Image
Mfr.Part No
Description
Stock
IC GATE XOR 4CH 2-INP 14-TSSOP
267
8-BIT TTL/BTL REGISTERED TRANSCEIVER
29
Complete 8-Bit A-to-D Converter
9
Compact, High Sensing Accuracty Type Photointerrupter | SENSOR OPT SLOT PHOTOTRAN PCB MT
532
IC OPAMP GP 500KHZ RRO 14SOIC
2000
SILICON ZENER DIODES | DIODE ZENER 5.1V 2W DO204AL
1
IC ADC 12BIT 11CH 20-SOIC
3035

Top Sellers