DS1220Y-200

Part No :
DS1220Y-200
Manufacturer :
Catalog :
SRAM
Description :
NVRAM NVSRAM Parallel 16Kbit 5V 24-Pin EDIP / IC NVSRAM 16KBIT 200NS 24DIP
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
Unit Price
Ext. Price
6+
$9.8460
$59.076
13+
$8.1980
$106.574
19+
$7.9620
$151.278
26+
$7.7270
$200.902
34+
$7.4910
$254.694
45+
$6.7840
$305.280
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 11,575 pieces
MOQ: 6 pcs
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
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 16Kb (2K x 8)
Access Time 200ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 24-EDIP
Win Source Part Number 085793-DS1220Y-200
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Limited
Family Name DS1220Y
Introduction Date September 12, 1995
ECCN EAR99
Estimated EOL Date 2026
Alternative Parts
(Cross-Reference)
U631H16S1C35G1; U631H16S1C45; U631H16S1K35G1; 

The DS1220Y-200, categoried into Memory classification, is manufactured on Maxim Integrated, supplied in a 24-EDIP. The DS1220Y-200 is a 16Kb (2K x 8) NVSRAM device.It is rated to operate over the extended industrial temperature range of 0°C to 70°C (TA) and the operating supply voltage of 4.5 V to 5.5 V. All packages are Pb-free and RoHS compliant.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 16Kb (2K x 8)
Access Time 200ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 24-EDIP
Win Source Part Number 085793-DS1220Y-200
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Limited
Family Name DS1220Y
Introduction Date September 12, 1995
ECCN EAR99
Estimated EOL Date 2026
Alternative Parts
(Cross-Reference)
U631H16S1C35G1; U631H16S1C45; U631H16S1K35G1; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for DS1220Y-200
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
DS1220Y-200 Price

DS1220Y-200 Datasheet
DS1220Y-200 Application

DS1220Y-200 Replacement
DS1220Y-200 Pdf

DS1220Y-200 Pinout
DS1220Y-200 Image

DS1220Y-200 Picture
DS1220Y-200 In Stock

DS1220Y-200 Distributor
DS1220Y-200 SRAM

Image
Mfr.Part No
Description
Stock
TRIPLE DIFFUSED PNP TRANSISTOR(GENERAL PURPOSE)
200
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin PDIP T/R
100
CMOS Micropower Step-Up Switching Regulator
1190
SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER
2000
IC SECONDARY SIDE CTRLR 8SOIC
500
SINGLE PHASE HALL EFFECT LATCH SMART FAN
700

Top Sellers