Search
Filters

DS1250Y-100+

IC NVSRAM 4MBIT 100NS 32EDIP
Manufacturer: Maxim Integrated
rohs
Availability: 1 In Stock
The DS1250Y-100+, categoried into Memory classification, is manufactured on Maxim Integrated, supplied in a 32-EDIP. The DS1250Y-100+ is a 4Mb (512K x 8) NVSRAM device.It is rated to operate over the extended industrial temperature range of 0°C to 70°C (TA) and the operating supply voltage of 4.5 V to 5.5 V. All packages are Pb-free and RoHS compliant.
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 4Mb (512K x 8)
Access Time 100ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 32-EDIP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 080659-DS1250Y-100+
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 4Mb (512K x 8)
Access Time 100ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 32-EDIP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 080659-DS1250Y-100+
DS1250Y-100+ Price

DS1250Y-100+ Datasheet
DS1250Y-100+ Application

DS1250Y-100+ Replacement
DS1250Y-100+ Pdf

DS1250Y-100+ Pinout
DS1250Y-100+ Image

DS1250Y-100+ Picture
DS1250Y-100+ In Stock

DS1250Y-100+ Distributor
DS1250Y-100+ Memory

Image
Mfr.Part No
Description
Stock
IC D-TYPE POS TRG SNGL 16SOEIAJ
2603
IC REG LDO 2.5V 0.2A SOT23-5
2500
IC QUAD RS-485 DIFF RCVR 16-SOIC
231
REGULATOR 15.5 2A HORZ SIDE
9175
IC VREF SHUNT 5V SOT23
500
IC CNTRL 5BIT TRPL LDO 24-SOIC
388