We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

FM25W256-G

Part No : FM25W256-G
Catalog : Memory
Description : IC FRAM 256KBIT 20MHZ 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
22+
€2.046
€45.005
55+
€1.732
€95.238
85+
€1.679
€142.673
115+
€1.626
€187.025
145+
€1.574
€228.245
195+
€1.417
€276.237
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 363 pieces can ship immediately
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Cypress Semiconductor Corp
Packaging Tube/Rail
Status Active
Memory Format FRAM
Technology FRAM (Ferroelectric RAM)
Memory Size 256Kb (32K x 8)
Max Frequency 20MHz
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 001215-FM25W256-G
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
FM25W256-GTR;  FM25V02-G;  FM25L256B-GTR;  
The FM25W256-G, categoried into Memory classification, is manufactured on Cypress Semiconductor Corp, supplied in a 8-SOIC. The FM25W256-G is a 256Kb (32K x 8) FRAM device.It is rated to operate over the extended industrial temperature range of -40°C to 85°C (TA) and the operating supply voltage of 2.7 V to 5.5 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Cypress Semiconductor Corp
Packaging Tube/Rail
Status Active
Memory Format FRAM
Technology FRAM (Ferroelectric RAM)
Memory Size 256Kb (32K x 8)
Max Frequency 20MHz
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 001215-FM25W256-G
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
FM25W256-GTR;  FM25V02-G;  FM25L256B-GTR;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for FM25W256-G
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
FM25W256-G Price

FM25W256-G Datasheet
FM25W256-G Application

FM25W256-G Replacement
FM25W256-G Pdf

FM25W256-G Pinout
FM25W256-G Image

FM25W256-G Picture
FM25W256-G In Stock

FM25W256-G Distributor
FM25W256-G Memory

Image
Mfr.Part No
Description
Stock
FIXED IND 15UH 500MA 480 MOHM
158
Dual N-channel dual gate MOS-FET
46881
IC OPAMP GP 1MHZ RRO 8DIP
7
IC LED DRIVER OFFL SWITCHER 8SOP
202
CAP TANT 100UF 10V 10% 2917
193
IC ADC 10BIT SAR I2C 8VSSOP
27
IC REG CTRLR BST FLYBK PWM 8-DIP
1944