Search
Filters

FT24C04A-ULR-T

Part No :
FT24C04A-ULR-T
Manufacturer :
Catalog :
Memory
Description :
IC EEPROM 4KBIT 1MHZ SOT23-5
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 11,490 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Fremont Micro Devices USA
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kb (512 x 8)
Max Frequency 1MHz
Access Time 550ns
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 104949-FT24C04A-ULR-T
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
CAT24AA04TDI-GT3;  AT24C04C-STUM-T;   24LC04BT-E/OTG; 
The FT24C04A-ULR-T, categoried into Memory classification, is manufactured on Fremont Micro Devices USA, supplied in a SOT-23-5. The FT24C04A-ULR-T is a 4Kb (512 x 8) EEPROM device.It is rated to operate over the extended industrial temperature range of -40°C to 85°C (TA) and the operating supply voltage of 1.8 V to 5.5 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Fremont Micro Devices USA
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kb (512 x 8)
Max Frequency 1MHz
Access Time 550ns
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 104949-FT24C04A-ULR-T
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
CAT24AA04TDI-GT3;  AT24C04C-STUM-T;   24LC04BT-E/OTG; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for FT24C04A-ULR-T
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
FT24C04A-ULR-T Price

FT24C04A-ULR-T Datasheet
FT24C04A-ULR-T Application

FT24C04A-ULR-T Replacement
FT24C04A-ULR-T Pdf

FT24C04A-ULR-T Pinout
FT24C04A-ULR-T Image

FT24C04A-ULR-T Picture
FT24C04A-ULR-T In Stock

FT24C04A-ULR-T Distributor
FT24C04A-ULR-T Memory

Image
Mfr.Part No
Description
Stock
IC OPAMP GP 28MHZ 8SOIC
30
IC DRVR SER/PAR I/O 12B SSOP-A16
256
SMARTDISCRETES TM MOSFET 1 Amp, 62 Volts, Logic Level N−Channel DPAK
130
TRANS PREBIAS PNP 200MW SMT3
5764
MOSFET N-CH 150V 33A DPAK
1802
FIXED IND 4.7UH 800MA 204 MOHM
970
AT91 ARM Thumb Microcontrollers
4

Top Sellers