We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

FT24C32A-USR-T

Part No : FT24C32A-USR-T
Manufacturer : Fremont Micro Devices USA
Catalog : Memory
Description : IC EEPROM 32KBIT 1MHZ 8SOP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
395+
$0.128
$50.560
930+
$0.108
$100.440
1,430+
$0.105
$150.150
1,965+
$0.102
$200.430
2,530+
$0.099
$250.470
3,375+
$0.089
$300.375
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 9,522 pieces can ship immediately
MOQ: 395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Fremont Micro Devices USA
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 32Kb (4K x 8)
Max Frequency 800kHz
Access Time 700ns
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOP
Win Source Part Number 123796-FT24C32A-USR-T
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Balance
The FT24C32A-USR-T, categoried into Memory classification, is manufactured on Fremont Micro Devices USA, supplied in a 8-SOP. The FT24C32A-USR-T is a 32Kb (4K x 8) EEPROM device.It is rated to operate over the extended industrial temperature range of -40°C to 85°C (TA) and the operating supply voltage of 1.8 V to 5.5 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Fremont Micro Devices USA
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 32Kb (4K x 8)
Max Frequency 800kHz
Access Time 700ns
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOP
Win Source Part Number 123796-FT24C32A-USR-T
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for FT24C32A-USR-T
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
FT24C32A-USR-T Price

FT24C32A-USR-T Datasheet
FT24C32A-USR-T Application

FT24C32A-USR-T Replacement
FT24C32A-USR-T Pdf

FT24C32A-USR-T Pinout
FT24C32A-USR-T Image

FT24C32A-USR-T Picture
FT24C32A-USR-T In Stock

FT24C32A-USR-T Distributor
FT24C32A-USR-T Memory

Image
Mfr.Part No
Description
Stock
Operational Amplifiers 
71
IC FM RADIO TUNER 20-QFN
192
IC MCU 8BIT 18KB FLASH 64LQFP
19
N-Channel Advanced Power MOSFET
1642
RES SMD 47K OHM 0.1% 1/10W 0603
500
RES SMD 0.003 OHM 2W 3008 WIDE
360