Search
Filters

FT24C32A-UTR-T

Part No :
FT24C32A-UTR-T
Manufacturer :
Catalog :
Memory
Description :
IC EEPROM 32KBIT 1MHZ 8TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,875 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Fremont Micro Devices USA
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 32Kb (4K x 8)
Max Frequency 800kHz
Access Time 700ns
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 106038-FT24C32A-UTR-T
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Balance
The FT24C32A-UTR-T, categoried into Memory classification, is manufactured on Fremont Micro Devices USA, supplied in a 8-TSSOP. The FT24C32A-UTR-T is a 32Kb (4K x 8) EEPROM device.It is rated to operate over the extended industrial temperature range of -40°C to 85°C (TA) and the operating supply voltage of 1.8 V to 5.5 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Fremont Micro Devices USA
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 32Kb (4K x 8)
Max Frequency 800kHz
Access Time 700ns
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 106038-FT24C32A-UTR-T
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for FT24C32A-UTR-T
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
FT24C32A-UTR-T Price

FT24C32A-UTR-T Datasheet
FT24C32A-UTR-T Application

FT24C32A-UTR-T Replacement
FT24C32A-UTR-T Pdf

FT24C32A-UTR-T Pinout
FT24C32A-UTR-T Image

FT24C32A-UTR-T Picture
FT24C32A-UTR-T In Stock

FT24C32A-UTR-T Distributor
FT24C32A-UTR-T Memory

Image
Mfr.Part No
Description
Stock
2-Wire Serial EEPROM
310
32768-WORD X 8-BIT HIGH SPEED CMOS STATIC RAM
127
16-Bit Buffers/Line Drivers
16
IC 8-IN MUX TRI-ST HS 16SOIC / Multiplexer 1-Element CMOS 3-ST 8-IN 16-Pin SOIC T/R
25
Micropower, 200 mA Ultra Low-Dropout Voltage Regulator with Programmable Power-On Reset Delay; Low Noise Version Available (LP2988) | IC REG LINEAR 3V 200MA 8SOIC
1134

Top Sellers