Search
Filters

IDT70825S20PF

Part No :
IDT70825S20PF
Catalog :
Memory
Description :
IC SARAM 128KBIT 20NS 80TQFP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,143 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 56 pct.
Popularity Medium
Case / Package 80-TQFP (14x14)
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C (TA)
Supply Voltage - Operating 4.5 V to 5.5 V
Access Time 20ns
Memory Size 128Kb (8K x 16)
Memory Format RAM
Memory Type Volatile
Status Obsolete(EOL)
Packaging Tray
Manufacturer IDT, Integrated Device Technology Inc
Categories Integrated Circuits
Technology SARAM
Win Source Part Number 113240-IDT70825S20PF
The IDT70825S20PF, categoried into Memory classification, is manufactured on IDT, Integrated Device Technology Inc, supplied in a 80-TQFP (14x14). The IDT70825S20PF is a 128Kb (8K x 16) RAM device.It is rated to operate over the extended industrial temperature range of 0°C to 70°C (TA) and the operating supply voltage of 4.5 V to 5.5 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 56 pct.
Popularity Medium
Case / Package 80-TQFP (14x14)
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C (TA)
Supply Voltage - Operating 4.5 V to 5.5 V
Access Time 20ns
Memory Size 128Kb (8K x 16)
Memory Format RAM
Memory Type Volatile
Status Obsolete(EOL)
Packaging Tray
Manufacturer IDT, Integrated Device Technology Inc
Categories Integrated Circuits
Technology SARAM
Win Source Part Number 113240-IDT70825S20PF
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IDT70825S20PF
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
IDT70825S20PF Price

IDT70825S20PF Datasheet
IDT70825S20PF Application

IDT70825S20PF Replacement
IDT70825S20PF Pdf

IDT70825S20PF Pinout
IDT70825S20PF Image

IDT70825S20PF Picture
IDT70825S20PF In Stock

IDT70825S20PF Distributor
IDT70825S20PF Memory

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 20V 77A D2PAK
6931
IC OPAMP GP 5.5MHZ RRO 14TSSOP
232
LVDS Serializer 1785Mbps 0.45V Automotive 48-Pin TSSOP / IC SERIALIZER PROG 48-TSSOP
7
DIODE ZENER 33V 500MW SOD523
600

Top Sellers