Search
Filters

IDT70P255L65BYGI8

Part No : IDT70P255L65BYGI8
Catalog : Memory
Description : IC SRAM 128KBIT 65NS 100FBGA
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,600 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer IDT, Integrated Device Technology Inc
Packaging Reel - TR
Status Active
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Dual Port, Asynchronous
Memory Size 128Kb (8K x 16)
Access Time 65ns
Supply Voltage - Operating 1.7 V to 1.9 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 100-CABGA (6x6)
Win Source Part Number 205085-IDT70P255L65BYGI8
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Balance
The IDT70P255L65BYGI8, categoried into Memory classification, is manufactured on IDT, Integrated Device Technology Inc, supplied in a 100-CABGA (6x6). The IDT70P255L65BYGI8 is a 128Kb (8K x 16) SRAM device.It is rated to operate over the extended industrial temperature range of -40°C to 85°C (TA) and the operating supply voltage of 1.7 V to 1.9 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer IDT, Integrated Device Technology Inc
Packaging Reel - TR
Status Active
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Dual Port, Asynchronous
Memory Size 128Kb (8K x 16)
Access Time 65ns
Supply Voltage - Operating 1.7 V to 1.9 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 100-CABGA (6x6)
Win Source Part Number 205085-IDT70P255L65BYGI8
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IDT70P255L65BYGI8
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
IDT70P255L65BYGI8 Price

IDT70P255L65BYGI8 Datasheet
IDT70P255L65BYGI8 Application

IDT70P255L65BYGI8 Replacement
IDT70P255L65BYGI8 Pdf

IDT70P255L65BYGI8 Pinout
IDT70P255L65BYGI8 Image

IDT70P255L65BYGI8 Picture
IDT70P255L65BYGI8 In Stock

IDT70P255L65BYGI8 Distributor
IDT70P255L65BYGI8 Memory

Image
Mfr.Part No
Description
Stock
CRYSTAL 32.768KHZ 12.5PF SMD
5217
TVS DIODE 78VWM 126VC SMB
61
Zener diode
49299
LED BLUE CLEAR 3MM ROUND T/H
10
500mA Low Dropout Positive Voltage Regulator
750
IC REG LDO 5V 0.1A SOT23-5
2210
+5 V Powered CMOS RS-232 Drivers/Receivers
105

Top Sellers