Search
Filters

IDT71V016SA10PHG8

Part No : IDT71V016SA10PHG8
Catalog : Memory
Description : IC SRAM 1MBIT 10NS 44TSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 68 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer IDT, Integrated Device Technology Inc
Packaging Reel - TR
Status Active
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Asynchronous
Memory Size 1Mb (64K x 16)
Access Time 10ns
Supply Voltage - Operating 3.15 V to 3.6 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 44-TSOP II
Win Source Part Number 040591-IDT71V016SA10PHG8
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Limited
The IDT71V016SA10PHG8, categoried into Memory classification, is manufactured on IDT, Integrated Device Technology Inc, supplied in a 44-TSOP II. The IDT71V016SA10PHG8 is a 1Mb (64K x 16) SRAM device.It is rated to operate over the extended industrial temperature range of 0°C to 70°C (TA) and the operating supply voltage of 3.15 V to 3.6 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer IDT, Integrated Device Technology Inc
Packaging Reel - TR
Status Active
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Asynchronous
Memory Size 1Mb (64K x 16)
Access Time 10ns
Supply Voltage - Operating 3.15 V to 3.6 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 44-TSOP II
Win Source Part Number 040591-IDT71V016SA10PHG8
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IDT71V016SA10PHG8
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
IDT71V016SA10PHG8 Price

IDT71V016SA10PHG8 Datasheet
IDT71V016SA10PHG8 Application

IDT71V016SA10PHG8 Replacement
IDT71V016SA10PHG8 Pdf

IDT71V016SA10PHG8 Pinout
IDT71V016SA10PHG8 Image

IDT71V016SA10PHG8 Picture
IDT71V016SA10PHG8 In Stock

IDT71V016SA10PHG8 Distributor
IDT71V016SA10PHG8 Memory

Image
Mfr.Part No
Description
Stock
SMT Data Line EMI Filters – TTDLF
100
IC USB-10/100/1K ETH CTRL 56QFN
171
100−W STEREO DIGITAL AMPLIFIER POWER STAGE CONTROLLER
112
SURFACE MOUNT TRANSIENT VOLTAGE SUPPRESSOR(VOLTAGE - 5.0 to 220 Volts 400 Watt Peak Power Pulse)
5000
N-channel TrenchMOS logic level FET
3852
LED RED DIFF 3MM ROUND T/H
600
IC SUPERVISOR MPU 3.08V WD 8SOIC
58
VX-2 Series Power MOSFET(500V 12A)

Top Sellers