We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

IDT71V124SA12TY

Part No : IDT71V124SA12TY
Catalog : Memory
Description : IC SRAM 1MBIT 12NS 32SOJ
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,361 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer IDT, Integrated Device Technology Inc
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Asynchronous
Memory Size 1Mb (128K x 8)
Access Time 12ns
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 32-SOJ
Win Source Part Number 122130-IDT71V124SA12TY
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Balance
The IDT71V124SA12TY, categoried into Memory classification, is manufactured on IDT, Integrated Device Technology Inc, supplied in a 32-SOJ. The IDT71V124SA12TY is a 1Mb (128K x 8) SRAM device.It is rated to operate over the extended industrial temperature range of 0°C to 70°C (TA) and the operating supply voltage of 3 V to 3.6 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer IDT, Integrated Device Technology Inc
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Asynchronous
Memory Size 1Mb (128K x 8)
Access Time 12ns
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 32-SOJ
Win Source Part Number 122130-IDT71V124SA12TY
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IDT71V124SA12TY
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
IDT71V124SA12TY Price

IDT71V124SA12TY Datasheet
IDT71V124SA12TY Application

IDT71V124SA12TY Replacement
IDT71V124SA12TY Pdf

IDT71V124SA12TY Pinout
IDT71V124SA12TY Image

IDT71V124SA12TY Picture
IDT71V124SA12TY In Stock

IDT71V124SA12TY Distributor
IDT71V124SA12TY Memory

Image
Mfr.Part No
Description
Stock
THYRISTOR PROTECT BIDIR 100A SMB
367
N-Channel Enhancement Mode Field Effect Transistor
288
Small Signal MOSFET380mAmps, 60 Volts
56998
IC OPAMP GP 22MHZ RRO SOT23-5
41
DUAL/SINGLE OUTPUT DC-DC CONVERTER
1