Search
Filters

IS61WV102416ALL-20TLI-TR

Part No : IS61WV102416ALL-20TLI-TR
Catalog : Memory
Description : IC SRAM 16MBIT 20NS 48TSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 258 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer ISSI, Integrated Silicon Solution Inc
Packaging Reel - TR
Status Active
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Asynchronous
Memory Size 16Mb (1M x 16)
Access Time 20ns
Supply Voltage - Operating 1.65 V to 2.2 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 48-TSOP
Win Source Part Number 137259-IS61WV102416ALL-20TLI-TR
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Limited
The IS61WV102416ALL-20TLI-TR, categoried into Memory classification, is manufactured on ISSI, Integrated Silicon Solution Inc, supplied in a 48-TSOP. The IS61WV102416ALL-20TLI-TR is a 16Mb (1M x 16) SRAM device.It is rated to operate over the extended industrial temperature range of -40°C to 85°C (TA) and the operating supply voltage of 1.65 V to 2.2 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer ISSI, Integrated Silicon Solution Inc
Packaging Reel - TR
Status Active
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Asynchronous
Memory Size 16Mb (1M x 16)
Access Time 20ns
Supply Voltage - Operating 1.65 V to 2.2 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 48-TSOP
Win Source Part Number 137259-IS61WV102416ALL-20TLI-TR
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IS61WV102416ALL-20TLI-TR
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
IS61WV102416ALL-20TLI-TR Price

IS61WV102416ALL-20TLI-TR Datasheet
IS61WV102416ALL-20TLI-TR Application

IS61WV102416ALL-20TLI-TR Replacement
IS61WV102416ALL-20TLI-TR Pdf

IS61WV102416ALL-20TLI-TR Pinout
IS61WV102416ALL-20TLI-TR Image

IS61WV102416ALL-20TLI-TR Picture
IS61WV102416ALL-20TLI-TR In Stock

IS61WV102416ALL-20TLI-TR Distributor
IS61WV102416ALL-20TLI-TR Memory

Image
Mfr.Part No
Description
Stock
12 PORT GE CUPHY W/4 FIBER, Q/SG
11
750/870 MHz CATV Power Doubler Line Amplifier
415
FUSE BOARD MOUNT 50MA 250VAC RAD
16
FIXED IND 150UH 120MA 6.5 OHM
350
4-channel IC multiplexer with interrupt logic
340
TRANSISTOR, NPN, 45V, 0.1A, 200A
1951

Top Sellers