The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

IS62WV12816BLL-55TLI

Part No IS62WV12816BLL-55TLI
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog SRAM
Description SRAM Chip Async Single 3.3V 2M-bit 128K x 16 55ns 44-Pin TSOP-II / IC SRAM 2MBIT 55NS 44TSOP
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
Pricing & Ordering $2.585 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
15+
$3.4930
$52.395
35+
$2.8660
$100.310
55+
$2.7770
$152.735
75+
$2.6870
$201.525
97+
$2.5970
$251.909
129+
$2.3290
$300.441
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 22,300 pieces
MOQ: 15 pcs
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
Manufacturer ISSI, Integrated Silicon Solution Inc
Packaging Tray
Status Active
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Asynchronous
Memory Size 2Mb (128K x 16)
Access Time 55ns
Supply Voltage - Operating 2.5 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 44-TSOP II
Win Source Part Number 089583-IS62WV12816BLL-55TLI
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Sufficient
Family Name IS62WV12816BLL
Introduction Date December 20, 2002
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2027
Alternative Parts
(Cross-Reference)
CY62136VLL-55ZXIT; CY62136VLL-55ZI;  M68AW128ML70ND1T;  CY62136VLL-70ZSXET; 

Description

The ISSI IS62WV12816BLL-55TLI is a 2Mb (128K x 16) volatile SRAM that operates at an access time of 55ns. It is a popular choice for applications that require high-speed read/write operations, such as networking equipment, routers, and switches. The SRAM is packaged in a 44-TSOP II case/package, and it can operate within a temperature range of -40°C to 85°C (TA). The memory type is volatile, and it requires a supply voltage of 2.5 V to 3.6 V. The IS62WV12816BLL is a member of the IS62WV12816BLL family, and it is an active product with an estimated EOL date of 2027. This product is ECCN EAR99, and it is manufactured in Taiwan. The product has a high popularity rate and a 37% fake threat in the open market. The supply and demand status is sufficient.