IS63LV1024-10J

Part No :
IS63LV1024-10J
Catalog :
Memory
Description :
IC SRAM 1MBIT 10NS 32SOJ
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
8+
$6.9680
$55.744
18+
$5.8010
$104.418
27+
$5.6350
$152.145
37+
$5.4680
$202.316
48+
$5.3010
$254.448
63+
$4.8010
$302.463
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 252 pieces
MOQ: 8 pcs
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
Categories Integrated Circuits
Manufacturer ISSI, Integrated Silicon Solution Inc
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Asynchronous
Memory Size 1Mb (128K x 8)
Access Time 10ns
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 32-SOJ
Win Source Part Number 137376-IS63LV1024-10J
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Limited
The IS63LV1024-10J, categoried into Memory classification, is manufactured on ISSI, Integrated Silicon Solution Inc, supplied in a 32-SOJ. The IS63LV1024-10J is a 1Mb (128K x 8) SRAM device.It is rated to operate over the extended industrial temperature range of 0°C to 70°C (TA) and the operating supply voltage of 3 V to 3.6 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer ISSI, Integrated Silicon Solution Inc
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Asynchronous
Memory Size 1Mb (128K x 8)
Access Time 10ns
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 32-SOJ
Win Source Part Number 137376-IS63LV1024-10J
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IS63LV1024-10J
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
IS63LV1024-10J Price

IS63LV1024-10J Datasheet
IS63LV1024-10J Application

IS63LV1024-10J Replacement
IS63LV1024-10J Pdf

IS63LV1024-10J Pinout
IS63LV1024-10J Image

IS63LV1024-10J Picture
IS63LV1024-10J In Stock

IS63LV1024-10J Distributor
IS63LV1024-10J Memory

Image
Mfr.Part No
Description
Stock
NPN Silicon RF Transistor (For low noise, low-power amplifiers in mobile communication systems)
600
IC 4 TO 20MA TRANSMITTER 8-SOIC
274
MOSFET N-CH 30V 15A TO251A
2000
IC REG CTRLR PWM CM 8SOIC
2610
IC AMP AUDIO PWR 21.8W D 48VQFN
703
IC REG BOOST ADJ/3.3V/5V 8TSSOP
86
N-Channel 20-V (D-S) 175®MOSFET
826
IC LINEAR AMP LOW-PWR 8-SOIC
31
Pentium Processor Compatible Clock Synthesizer/Driver / Pentium Processor Compatible 28-Pin SOIC
1120

Top Sellers