Search
Filters

JS28F320J3F75A

IC FLASH 32MBIT 75NS 56TSOP
Manufacturer: Micron Technology Inc.
rohs
Quantity
Price
Ext. Price
2+
€25.523
€51.046
5+
€19.142
€95.711
20+
€17.228
€344.556
Availability: 2,000 In Stock
This product has a minimum quantity of 2

The JS28F320J3F75A, categoried into Memory classification, is manufactured on Micron Technology Inc., supplied in a 56-TSOP (14x20). The JS28F320J3F75A is a 32Mb (4M x 8, 2M x 16) FLASH device.It is rated to operate over the extended industrial temperature range of -40°C to 85°C (TA) and the operating supply voltage of 2.7 V to 3.6 V. All packages are Pb-free and RoHS compliant.

Products specifications
Categories Integrated Circuits
Manufacturer Micron Technology Inc.
Packaging Tray
Memory Format FLASH
Technology FLASH - NOR
Memory Size 32Mb (4M x 8, 2M x 16)
Access Time 75ns
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 56-TSOP (14x20)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 037830-JS28F320J3F75A
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Micron Technology Inc.
Packaging Tray
Memory Format FLASH
Technology FLASH - NOR
Memory Size 32Mb (4M x 8, 2M x 16)
Access Time 75ns
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 56-TSOP (14x20)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 037830-JS28F320J3F75A
JS28F320J3F75A Price

JS28F320J3F75A Datasheet
JS28F320J3F75A Application

JS28F320J3F75A Replacement
JS28F320J3F75A Pdf

JS28F320J3F75A Pinout
JS28F320J3F75A Image

JS28F320J3F75A Picture
JS28F320J3F75A In Stock

JS28F320J3F75A Distributor
JS28F320J3F75A Memory

Image
Mfr.Part No
Description
Stock
IC OPAMP GP 15MHZ RRO 8VSSOP
3050
MOSFET N-CH 75V 80A TO-247
1744
High Voltage, Bidirectional Current Sense Amplifier Low Power Shutdown
1
SURFACE-MOUNT CERAMIC MULTILAYER CAPACITORS
200000
Programmable DC-Balance 21-Bit Deserializers
10