Search
Filters

JS28F640P33T85

Part No : JS28F640P33T85
Manufacturer : Micron Technology Inc.
Catalog : Memory
Description : IC FLASH 64MBIT 85NS 56TSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,058 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Micron Technology Inc.
Packaging Tray
Status Obsolete(EOL)
Memory Format FLASH
Technology FLASH - NOR
Memory Size 64Mb (4M x 16)
Max Frequency 40MHz
Access Time 85ns
Supply Voltage - Operating 2.3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 56-TSOP (14x20)
Win Source Part Number 070320-JS28F640P33T85
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Balance
The JS28F640P33T85, categoried into Memory classification, is manufactured on Micron Technology Inc., supplied in a 56-TSOP (14x20). The JS28F640P33T85 is a 64Mb (4M x 16) FLASH device.It is rated to operate over the extended industrial temperature range of -40°C to 85°C (TC) and the operating supply voltage of 2.3 V to 3.6 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Micron Technology Inc.
Packaging Tray
Status Obsolete(EOL)
Memory Format FLASH
Technology FLASH - NOR
Memory Size 64Mb (4M x 16)
Max Frequency 40MHz
Access Time 85ns
Supply Voltage - Operating 2.3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 56-TSOP (14x20)
Win Source Part Number 070320-JS28F640P33T85
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for JS28F640P33T85
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
JS28F640P33T85 Price

JS28F640P33T85 Datasheet
JS28F640P33T85 Application

JS28F640P33T85 Replacement
JS28F640P33T85 Pdf

JS28F640P33T85 Pinout
JS28F640P33T85 Image

JS28F640P33T85 Picture
JS28F640P33T85 In Stock

JS28F640P33T85 Distributor
JS28F640P33T85 Memory

Image
Mfr.Part No
Description
Stock
TVS DIODE 18V 45V SGP1610N2 / High-Power μClamp® 1-Line Surge Protection
1000
1300 nm Fiber Optic Transmitter and Receiver
12
TRANS PNP 60V 5A TO-126
70
Extremely low gate charge | MOSFET N-CH 650V 24A TO220FP
20
FUSE PTC RESETTABLE
546
TRANS NPN 45V 0.8A SOT-23
311
IC DGTL CTRLR MICOPHN AMP 24SSOP
462

Top Sellers