Search
Filters

LH28F320S3HNS-ZM

IC FLASH 32MBIT 110NS 56SSOP
Manufacturer: Sharp Microelectronics
rohs
Rated 5/5 based on 1 customer reviews
Availability: 408 In Stock
The LH28F320S3HNS-ZM, categoried into Memory classification, is manufactured on Sharp Microelectronics, supplied in a 56-SSOP. The LH28F320S3HNS-ZM is a 32Mb (4M x 8, 2M x 16) FLASH device.It is rated to operate over the extended industrial temperature range of -40°C to 85°C (TA) and the operating supply voltage of 2.7 V to 3.6 V. All packages are Pb-free and RoHS compliant.
Products specifications
Categories Integrated Circuits
Manufacturer Sharp Microelectronics
Packaging Tray
Status Obsolete(EOL)
Memory Format FLASH
Technology FLASH
Memory Size 32Mb (4M x 8, 2M x 16)
Access Time 110ns
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 56-SSOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 070969-LH28F320S3HNS-ZM
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Sharp Microelectronics
Packaging Tray
Status Obsolete(EOL)
Memory Format FLASH
Technology FLASH
Memory Size 32Mb (4M x 8, 2M x 16)
Access Time 110ns
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 56-SSOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 070969-LH28F320S3HNS-ZM
LH28F320S3HNS-ZM Price

LH28F320S3HNS-ZM Datasheet
LH28F320S3HNS-ZM Application

LH28F320S3HNS-ZM Replacement
LH28F320S3HNS-ZM Pdf

LH28F320S3HNS-ZM Pinout
LH28F320S3HNS-ZM Image

LH28F320S3HNS-ZM Picture
LH28F320S3HNS-ZM In Stock

LH28F320S3HNS-ZM Distributor
LH28F320S3HNS-ZM Memory

Image
Mfr.Part No
Description
Stock
IC REG BCK BST ADJ 2A 20FLIPCHIP
2648
900MHz Low Distortion, Low Noise Differential Amplifi er/ADC Driver (AV = 4V/V)
57
CMOS μP-Compatible, 5μs, 8-Bit ADCs
1745
FAMILY OF WIDE-BANDWIDTH HIGH-OUTPUT-DRIVE SINGLE SUPPLY OPERATIONAL AMPLIFIERS
142
8 Megabit (1 M x 8-Bit) CMOS 3.0 Volt-only Uniform Sector Flash Memory
40
NPN 9 GHz wideband transistor
500