Search
Filters

M24128-BRDW6TP

Part No : M24128-BRDW6TP
Manufacturer : STMicroelectronics
Catalog : Memory
Description : IC EEPROM 128KBIT 400KHZ 8TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
90+
$0.580
$52.200
205+
$0.491
$100.655
320+
$0.476
$152.320
435+
$0.461
$200.535
565+
$0.446
$251.990
750+
$0.402
$301.500
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 122,937 pieces can ship immediately
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 128Kb (16K x 8)
Max Frequency 1MHz
Access Time 450ns
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 020777-M24128-BRDW6TP
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Sufficient
The M24128-BRDW6TP, categoried into Memory classification, is manufactured on STMicroelectronics, supplied in a 8-TSSOP. The M24128-BRDW6TP is a 128Kb (16K x 8) EEPROM device.It is rated to operate over the extended industrial temperature range of -40°C to 85°C (TA) and the operating supply voltage of 1.8 V to 5.5 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 128Kb (16K x 8)
Max Frequency 1MHz
Access Time 450ns
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 020777-M24128-BRDW6TP
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for M24128-BRDW6TP
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
M24128-BRDW6TP Price

M24128-BRDW6TP Datasheet
M24128-BRDW6TP Application

M24128-BRDW6TP Replacement
M24128-BRDW6TP Pdf

M24128-BRDW6TP Pinout
M24128-BRDW6TP Image

M24128-BRDW6TP Picture
M24128-BRDW6TP In Stock

M24128-BRDW6TP Distributor
M24128-BRDW6TP Memory

Image
Mfr.Part No
Description
Stock
IC ETHRNT XCVR 1-1.6GBPS 64HVQFP
1092
ULTRA LOW NOISE, 250-mA LINEAR REGULATOR FOR RF AND ANALOG CIRCUITS
2002
MOSFET 2N-CH 30V 15A 8SON
25
IC OPAMP GP 2 CIRCUIT 8SOIC / Rail-to-Rail Input/Output, 8-MHz Operational Amplifiers
221
256K x 16 LOW VOLTAGE, ULTRA LOW POWER CMOS STATIC SRAM
12
IC RF TXRX ISM>1GHZ 32-VFQFN
129
IC NEG VOLTAGE PWR MGR 8-SOIC
16

Top Sellers