Search
Filters

M24256-BRMN6TP

Part No :
M24256-BRMN6TP
Manufacturer :
Catalog :
Memory
Description :
IC EEPROM 256KBIT 1MHZ 8SO
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
265+
€0.171
€45.283
635+
€0.141
€89.294
985+
€0.136
€134.127
1,345+
€0.133
€178.360
1,740+
€0.128
€222.998
2,310+
€0.116
€267.267
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 120,237 pieces can ship immediately
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kb (32K x 8)
Max Frequency 1MHz
Access Time 450ns
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 020781-M24256-BRMN6TP
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Sufficient
The M24256-BRMN6TP, categoried into Memory classification, is manufactured on STMicroelectronics, supplied in a 8-SO. The M24256-BRMN6TP is a 256Kb (32K x 8) EEPROM device.It is rated to operate over the extended industrial temperature range of -40°C to 85°C (TA) and the operating supply voltage of 1.8 V to 5.5 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kb (32K x 8)
Max Frequency 1MHz
Access Time 450ns
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 020781-M24256-BRMN6TP
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for M24256-BRMN6TP
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
M24256-BRMN6TP Price

M24256-BRMN6TP Datasheet
M24256-BRMN6TP Application

M24256-BRMN6TP Replacement
M24256-BRMN6TP Pdf

M24256-BRMN6TP Pinout
M24256-BRMN6TP Image

M24256-BRMN6TP Picture
M24256-BRMN6TP In Stock

M24256-BRMN6TP Distributor
M24256-BRMN6TP Memory

Image
Mfr.Part No
Description
Stock
IC D-TYPE POS TRG SNGL 20SOIC
8
MOSFET N-CH 30V 300MA SOT-323
245
IC OFFLINE CTRLR SMPS CM 8DIP
59
High Input Voltage Low IQ μCap LDO Regulator
1006
5 Watt Surface Mount Silicon Zener Diodes
1500
Ultra-Low-Power, High-Dynamic- Performance, 40Msps Analog Front End
69
Power Schottky rectifier
100

Top Sellers