Search
Filters

M24C08-WMN6P

Part No : M24C08-WMN6P
Manufacturer : STMicroelectronics
Catalog : Memory
Description : IC EEPROM 8KBIT 400KHZ 8SO
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
160+
€0.307
€49.152
375+
€0.260
€97.504
575+
€0.252
€145.076
790+
€0.245
€193.236
1,020+
€0.237
€241.636
1,360+
€0.213
€289.439
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1,998 pieces can ship immediately
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Memory Format EEPROM
Technology EEPROM
Memory Size 8Kb (1K x 8)
Max Frequency 400kHz
Access Time 900ns
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 038245-M24C08-WMN6P
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Balance
The M24C08-WMN6P, categoried into Memory classification, is manufactured on STMicroelectronics, supplied in a 8-SO. The M24C08-WMN6P is a 8Kb (1K x 8) EEPROM device.It is rated to operate over the extended industrial temperature range of -40°C to 85°C (TA) and the operating supply voltage of 2.5 V to 5.5 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Memory Format EEPROM
Technology EEPROM
Memory Size 8Kb (1K x 8)
Max Frequency 400kHz
Access Time 900ns
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 038245-M24C08-WMN6P
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for M24C08-WMN6P
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
M24C08-WMN6P Price

M24C08-WMN6P Datasheet
M24C08-WMN6P Application

M24C08-WMN6P Replacement
M24C08-WMN6P Pdf

M24C08-WMN6P Pinout
M24C08-WMN6P Image

M24C08-WMN6P Picture
M24C08-WMN6P In Stock

M24C08-WMN6P Distributor
M24C08-WMN6P Memory

Image
Mfr.Part No
Description
Stock
IC TXRX RS-485 HS 3.3V 8SOIC
2199
IC SUPERVISOR PB 4.63V SOT23-5
635
Multiformat SDTV Video Decoder
36
8-Bit, 20 Msps to 200 Msps, Low Power A/D Converter | IC ADC 8BIT PIPELINED 24TSSOP
1.0 AMPS. ULTRA FAST RECTIFIERS
731
IGBT MODULE (V series) 1200V / 35A / IPM
2
Zener Voltage Regulators | DIODE ZENER 12V 500MW SOD123
795

Top Sellers